EN
  • EN
  • DE

FAN54063UCX

Part No FAN54063UCX
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 1CELL 25WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features Charger IC Lithium Ion/Polymer 25-WLCSP (2.4x2)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C (TA)
Mounting Surface Mount
Package 25-UFBGA, WLCSP
Case / Package 25-WLCSP (2.4x2)
Family Name FAN54063
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN54063UCX-ND, FAN54063UCXCT, FAN54063UCXTR, FAN54063UCXDKR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871500-FAN54063UCX
Ultra Librarian 3D Model Ultra Librarian FAN54063UCX CAD Model

Description

The FAN54063UCX from ON Semiconductor is a state-of-the-art, integrated power management IC that is designed to cater to the needs of modern, power-sensitive applications. This versatile chip is an ideal solution for portable devices, offering a compact form factor and advanced features to enhance battery life and operational efficiency.

Key Features

  • High-Efficiency Switching Charger: The FAN54063UCX incorporates a highly efficient switching charger with programmable charging parameters, ensuring that batteries are charged quickly and safely.
  • Integrated Power Path Management: This feature allows the device to power the system load while simultaneously charging the battery, optimizing power usage and maintaining consistent performance.
  • Multiple Safety Features: The device includes a range of safety features such as over-voltage protection, thermal shutdown, and programmable safety timers, providing a secure charging environment for your portable devices.
  • Adaptive Charging Algorithm: It supports an adaptive charging algorithm that adjusts charging rates based on battery conditions, which helps extend the battery's lifespan and ensures peak performance.

Applications

The versatility of the FAN54063UCX makes it suitable for a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • Bluetooth Accessories

Technical Specifications

The FAN54063UCX is designed with a compact package and is characterized by the following technical specifications:

  • Input Voltage Range: 4.35V to 6.2V
  • Charge Current: Programmable up to 1.55A
  • Battery Voltage Regulation: 4.2V (default), adjustable via I2C
  • Operating Temperature Range: -40°C to +85°C
  • Package: 30-bump WLCSP (Wafer Level Chip Scale Package)

Conclusion

ON Semiconductor's FAN54063UCX is an exemplary power management solution that combines efficiency, versatility, and safety. Its integration into your portable devices will ensure optimal power management, enhancing user experience through extended battery life and reliable performance. With its advanced features and robust design, the FAN54063UCX is the go-to choice for designers looking to improve their power management systems.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1224 $50.5080
110+ $0.9210 $101.3100
170+ $0.8922 $151.6740
235+ $0.8634 $202.8990
300+ $0.8346 $250.3800
405+ $0.7483 $303.0615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,909 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess