EN
  • EN
  • DE

LTC4009IUF-1#PBF

Part No LTC4009IUF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 8000mA 4.1V Automotive 20-Pin QFN EP Tube / IC CHARGER BATTERY MC 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage, Reverse Current
Battery Pack Voltage 16.4V
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783841-LTC4009IUF-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4009-1
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4009IUF-1#PBF CAD Model

Description

The LTC4009IUF-1#PBF is a versatile and efficient multi-chemistry battery charger from Linear Technology designed to cater to a broad range of applications. This advanced charging solution is perfect for portable electronic devices, medical equipment, and industrial systems requiring reliable battery management.

Key Features:

  • Wide Input Voltage Range: The device supports an input voltage range from 6V to 28V, making it suitable for various power supply conditions.
  • Adjustable Charging Current: Users can set the charge current from 0.5A to 4A, allowing for flexibility in charging different battery sizes and chemistries.
  • High Efficiency: With a high efficiency of up to 95%, the LTC4009IUF-1#PBF ensures minimal energy loss during the charging process.
  • Multi-Chemistry Compatibility: It supports charging for a wide array of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, and NiMH batteries.
  • Programmable Charge Termination: The charger can be programmed for C/10 or timer-based termination, providing flexibility in charge cycle completion.
  • Thermal Regulation: To maintain optimal performance and safety, the charger includes thermal regulation to prevent overheating during operation.

Product Benefits:

The LTC4009IUF-1#PBF offers a compact, thermally efficient solution for fast and safe battery charging. Its QFN package ensures a small footprint on the PCB, while its robust design provides protection against overvoltage, undervoltage, and overcurrent conditions. With its comprehensive feature set, this battery charger is an ideal choice for engineers looking for a high-performance charging solution that can adapt to various power requirements and battery types.

Applications:

  • Portable Electronics
  • Medical Devices
  • Industrial Equipment
  • Backup Battery Systems
  • Uninterruptible Power Supplies (UPS)

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0287 $51.4879
41+ $2.4851 $101.8891
63+ $2.4074 $151.6662
86+ $2.3298 $200.3628
112+ $2.2521 $252.2352
149+ $2.0191 $300.8459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess