EN
  • EN
  • DE

LTC4007EUFD-1#PBF

Part No LTC4007EUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.1V/4.2V 24-Pin QFN EP Tube / IC CHARGER BATTERY 4A 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 3 ~ 4
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 16.8V
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Win Source Part Number 783832-LTC4007EUFD-1#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4007-1
Introduction Date October 06, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4007EUFD-1#PBF CAD Model

Description

Linear Technology's LTC4007EUFD-1#PBF High Efficiency Standalone Li-Ion/Polymer Battery Charger

The LTC4007EUFD-1#PBF is a highly efficient, standalone battery charger for lithium-ion or lithium-polymer batteries. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, this product is designed for portable electronic devices that require reliable and fast charging solutions. The LTC4007EUFD-1#PBF offers a range of features that make it a versatile and indispensable component in any battery-powered device.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range of 4.5V to 28V, making it suitable for a variety of power sources.
  • High Charge Current Capability: It supports a programmable charge current up to 4A, allowing for rapid charging of large-capacity batteries.
  • Efficient Power Conversion: The LTC4007EUFD-1#PBF boasts an efficiency of up to 95%, which minimizes power loss during the charging process and ensures a cooler operation.
  • Multiple Charging Stages: It includes a preconditioning stage for deeply discharged cells, a constant-current fast-charge stage, and a constant-voltage stage to fully top off the battery.
  • Charge Termination: The device automatically terminates the charge cycle when the charge current falls below a preset level after the final float voltage is reached.
  • Battery Temperature Monitoring: It supports an external thermistor for temperature-qualified charging, enhancing safety and battery longevity.
  • No External MOSFETs Required: The integrated synchronous rectification and internal high-side switch simplify the design and reduce external component count.

Applications:

The LTC4007EUFD-1#PBF is ideal for a wide range of applications, including:

  • Portable Computers
  • Portable Instruments
  • Medical Equipment
  • Li-Ion/Polymer Battery Backup Systems

With its compact, low-profile (3mm × 3mm) QFN package, the LTC4007EUFD-1#PBF integrates seamlessly into space-constrained designs, providing a sophisticated charging solution without compromising on performance. Its advanced features and high reliability make it the go-to choice for engineers and designers looking to enhance the user experience by ensuring their devices are powered efficiently and safely.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4716 $52.0740
36+ $2.8485 $102.5460
55+ $2.7595 $151.7725
75+ $2.6705 $200.2875
97+ $2.5815 $250.4055
130+ $2.3144 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess