EN
  • EN
  • DE
  • IT

LTC4000IGN#PBF

Part No LTC4000IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 20000mA 3V to 60V Automotive 28-Pin SSOP N Tube / IC BATT CHARGER 3 CELL 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Lithium Iron Phosphate
Number of Cells 3
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Reverse Current
Voltage Supply MAX 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783828-LTC4000IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4000
Introduction Date April 15, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4000IGN#PBF CAD Model

Description

LTC4000IGN#PBF - High Voltage High Current Controller for Battery Charging

The LTC4000IGN#PBF is a sophisticated and versatile battery charger controller from Linear Technology that transforms many external power supplies into a full-featured battery charger. It is designed to work with a wide variety of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, Lead Acid, and NiMH batteries, making it an ideal choice for diverse applications.

This high-voltage, high-current controller is capable of efficiently managing charging cycles for batteries requiring up to 60V. With its advanced features, the LTC4000IGN#PBF ensures that your battery is charged safely and efficiently, maximizing both performance and longevity.

Key features of the LTC4000IGN#PBF include its ability to control charging rates through an intelligent PowerPath management system. This system ensures that the power available from the supply is allocated optimally between the load and the battery. Additionally, it supports instant-on operation even with a dead battery, which is crucial for applications that cannot tolerate downtime.

The device also boasts integrated input overvoltage protection, which safeguards the battery and the system from input voltage spikes. Moreover, it offers precision charge current monitoring, charge voltage regulation, and charge termination, which are critical for maintaining battery health and safety during charging cycles.

With its programmable charge current up to 3A (with external MOSFET), the LTC4000IGN#PBF provides flexibility to designers, allowing them to tailor the charging profile to specific battery requirements. Furthermore, the controller includes an onboard temperature compensation feature that adjusts the charge voltage based on the battery temperature, preventing overcharging and undercharging in extreme temperature conditions.

For enhanced safety, the LTC4000IGN#PBF integrates features such as C/10 charge termination, bad battery detection, and an optional timer termination to ensure the charging process is stopped at the appropriate time.

Overall, the LTC4000IGN#PBF is a highly reliable and efficient solution for battery charging applications where performance and safety are paramount. Its robust design and comprehensive feature set make it a top choice for designers looking for a high-quality charging controller.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8978 $51.7956
5+ $21.2495 $106.2475
8+ $20.5854 $164.6832
11+ $19.9214 $219.1354
13+ $19.2573 $250.3449
18+ $17.2652 $310.7736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess