EN
  • EN
  • DE

LTC3675EUFF#PBF

Part No LTC3675EUFF#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY + LED DRVR 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Supply Current 16μA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 44-QFN (4x7)
Win Source Part Number 072578-LTC3675EUFF#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3675EUFF#PBF CAD Model

Description

Linear Technology LTC3675EUFF#PBF Power Management IC

The LTC3675EUFF#PBF is a highly versatile power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of complex portable electronic systems. This multifunctional PMIC is an ideal solution for managing power requirements in applications such as handheld devices, industrial controls, and automotive systems, where efficiency, reliability, and a compact form factor are crucial.

At the heart of the LTC3675EUFF#PBF lies a comprehensive set of features aimed at providing a complete power management solution. It includes seven high-efficiency, synchronous step-down regulators and one always-on 25mA LDO, ensuring a wide range of output voltage options to power various subsystems. The step-down regulators are designed to operate over an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, or multi-cell alkaline/NiMH applications.

The PMIC is highly configurable, with selectable switching frequency and a range of programmable features accessible via an I²C interface. This allows for dynamic control of power sequences, output voltages, and operating modes, providing designers with the flexibility to optimize the power scheme for specific system requirements. The I²C interface also enables system diagnostics and reporting, which can be critical for maintaining system integrity and performance.

The LTC3675EUFF#PBF's compact 38-lead 5mm x 7mm QFN package minimizes the footprint on the PCB, a vital attribute for space-constrained applications. Additionally, its robust design includes internal soft-start to limit inrush current during startup and thermal protection to safeguard against overheating, ensuring reliable operation under a variety of conditions.

With its powerful combination of precision, configurability, and a compact size, the LTC3675EUFF#PBF stands out as a comprehensive power management solution. It offers designers the ability to streamline their power supply design with a single, efficient IC, reducing the complexity and component count of their systems while maintaining high performance and reliability.

You May Also Be Interested in

Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1341 $52.5364
10+ $10.7767 $107.7670
15+ $10.4400 $156.6000
20+ $10.1032 $202.0640
26+ $9.7664 $253.9264
35+ $8.7561 $306.4635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess