EN
  • EN
  • DE

MC33VR5500V3ES

Part No MC33VR5500V3ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description VR5500 / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series *
Package Tray
Base Product Number MC33VR5500
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345778-MC33VR5500V3ES
Ultra Librarian 3D Model Ultra Librarian MC33VR5500V3ES CAD Model

Description

The MC33VR5500V3ES is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by NXP Semiconductors. This advanced chip is engineered to provide reliable and efficient power management solutions, particularly for the automotive industry, where performance and safety are of paramount importance.

With its robust design, the MC33VR5500V3ES offers an array of features that make it an ideal choice for a wide range of applications. The PMIC is capable of withstanding the harsh conditions of automotive environments, including wide temperature ranges and the potential for electrical noise and interference.

Key Features:

  • High Integration: The MC33VR5500V3ES integrates multiple power regulators in a single chip, reducing the need for external components and simplifying the design process for engineers.
  • Flexibility: This PMIC supports a variety of input voltages and provides multiple output voltages, enabling it to power a diverse array of automotive subsystems and sensors.
  • Advanced Protection: It includes a suite of protection features such as over-voltage, under-voltage, over-current, and thermal shutdown to ensure the safety and longevity of the end application.
  • Energy Efficiency: The device is designed for low quiescent current, which helps in reducing energy consumption and improving the overall efficiency of the system it powers.

The MC33VR5500V3ES is not only a testament to NXP's commitment to innovation in the field of power management but also an essential component for automotive manufacturers looking to enhance the reliability and efficiency of their vehicles' electrical systems. Its compact size and high level of integration make it a space-saving solution that is both cost-effective and performance-driven.

Whether you are designing an advanced driver-assistance system (ADAS), infotainment system, or other automotive applications that require stable and efficient power supply, the MC33VR5500V3ES by NXP is a choice that promises to deliver performance you can trust.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess