EN
  • EN
  • DE

Z0103MN5AA4/B6M

Part No Z0103MN5AA4/B6M
Manufacturer STMicroelectronics
Catalog Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Triacs
Manufacturer STMicroelectronics
Win Source Part Number 417380-Z0103MN5AA4/B6M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0103MN5AA4/B6M CAD Model

Description

The Z0103MN5AA4/B6M is a cutting-edge semiconductor device from the renowned manufacturer STMicroelectronics, designed to meet the needs of modern electronic circuits. This high-performance product is part of the company's extensive range of triacs, which are bidirectional AC switches capable of controlling complex loads with simplicity and efficiency.

Key Features

  • Current Rating: The device boasts a current rating of 1A, which makes it suitable for handling moderate power applications within its specification range.
  • Voltage Rating: With an off-state voltage rating of 600V, the Z0103MN5AA4/B6M can comfortably manage the demands of various electrical systems without the risk of breakdown.
  • Package: Enclosed in a surface-mount SOT-223 package, this triac is designed to save space on printed circuit boards (PCBs) while providing excellent thermal performance.
  • Gate Trigger Voltage: The device features a low gate trigger voltage, making it easy to switch on with a minimal control signal, enhancing its compatibility with other logic-level devices.
  • Application Versatility: It is ideal for use in general-purpose AC switching where high surge capability is required. This includes applications such as home appliances, motor control circuits, and lamp control systems.

Product Benefits

The Z0103MN5AA4/B6M from STMicroelectronics offers several benefits to designers and engineers. Its small form factor and high voltage capability allow for compact designs without compromising performance. Additionally, the triac's high surge current capacity ensures robust performance during demanding conditions. The low gate trigger requirement simplifies interfacing with control circuits, reducing design complexity and potential compatibility issues.

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the Z0103MN5AA4/B6M is no exception. The device is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the highest industry standards. Customers can trust in the reliability and longevity of this triac, even in the most challenging applications.

You May Also Be Interested in

Littelfuse Inc.
TRIAC SENS GATE 600V 8A TO251
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 12A TO220AB
Lowest to $1.2108
STMicroelectronics
TRIAC SENS GATE 600V 10A D2PAK
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 6A TO220
Need more? Email Us
WeEn Semiconductors
TRIAC 600V 12A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO251
Need more? Email Us
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 6A TO263
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess