EN
  • EN
  • DE

LTC4365IDDB-1

Part No LTC4365IDDB-1
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Overvoltage, Undervoltage Protection PMIC 8-DFN (3x2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Applications Overvoltage, Undervoltage Protection
Current - Supply 125µA
Voltage - Supply 2.5V ~ 34V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Base Product Number LTC4365
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1343403-LTC4365IDDB-1
Ultra Librarian 3D Model Ultra Librarian LTC4365IDDB-1 CAD Model

Description

Analog Devices Inc. LTC4365IDDB-1 Overvoltage, Undervoltage, and Reverse Supply Protection Controller

The LTC4365IDDB-1 from Analog Devices Inc. is a cutting-edge protection controller designed to safeguard sensitive electronic components from harmful conditions such as overvoltage, undervoltage, and reverse supply connections. This compact device is encapsulated in a small 8-lead DFN package, making it an ideal choice for space-constrained applications where reliable power control is essential.

With its wide operating voltage range of 2.5V to 5.5V, the LTC4365IDDB-1 provides versatile protection for a variety of low voltage systems. It ensures that the supply voltage to the load remains within a safe threshold by controlling external N-channel MOSFETs that act as a switch between the supply and load. In the event of a voltage anomaly, the LTC4365IDDB-1 quickly disconnects the load, thereby preventing damage to the system.

The device features a unique combination of overvoltage protection (OVP) and undervoltage protection (UVP) with a programmable threshold, allowing designers to set precise voltage limits according to the specific needs of their application. Additionally, the LTC4365IDDB-1 provides reverse supply protection, which safeguards against negative voltages that can occur with incorrect power connections.

One of the key advantages of the LTC4365IDDB-1 is its fast response time. It can react to overvoltage conditions in less than 1µs, ensuring that the connected components are quickly isolated from potentially damaging voltage levels. The undervoltage lockout feature also prevents the device from turning on when the input supply is below a safe operating level, thereby enhancing system reliability.

The LTC4365IDDB-1 is designed for a range of applications, including automotive electronics, portable devices, and industrial systems where power supply conditions can be unpredictable. Its robust feature set and compact form factor make it an essential component for designers looking to incorporate an extra layer of protection into their power management designs.

Overall, the LTC4365IDDB-1 is a testament to Analog Devices Inc.'s commitment to providing innovative solutions for power protection. Its precision, reliability, and small footprint make it a top choice for safeguarding sensitive electronics against the unpredictable nature of real-world power supplies.

You May Also Be Interested in

Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,793 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess