EN
  • EN
  • DE

LTC3589EUJ-2#TRPBF

Part No LTC3589EUJ-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGEMENT / Regulator 2.7V to 5.5V Automotive 40-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 8μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 783455-LTC3589EUJ-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC3589-2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3589EUJ-2#TRPBF CAD Model

Description

Product Overview: LTC3589EUJ-2#TRPBF

The LTC3589EUJ-2#TRPBF from Linear Technology is a highly versatile power management integrated circuit (PMIC) designed to cater to the needs of portable and handheld applications. This robust component is engineered to provide a compact, efficient, and reliable power solution, making it an ideal choice for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • Multiple Regulated Outputs: The device integrates multiple high-efficiency step-down switching regulators and an LDO, providing various output voltages that can be precisely adjusted to power different sections of an electronic system.
  • Broad Input Voltage Range: It operates over a wide input voltage range of 2.5V to 5.5V, accommodating a variety of power sources, including single-cell lithium-ion/polymer or multi-cell alkaline/NiMH batteries.
  • Configurable Output Voltages: The LTC3589EUJ-2#TRPBF offers a high degree of flexibility with programmable and dynamically adjustable output voltages, which can be set via an I²C serial interface or external resistors.
  • High Efficiency: Its high-efficiency switch mode design ensures minimal power loss during operation, contributing to longer battery life and reduced heat generation.
  • PowerTrack™ Technology: The device features Linear Technology's proprietary PowerTrack™ technology, which provides a seamless transition between regulation modes, reducing output voltage droop during load transients.
  • Compact Packaging: The LTC3589EUJ-2#TRPBF comes in a compact 40-pin QFN package, which is ideal for space-constrained applications.

Applications

This PMIC is particularly well-suited for a variety of applications including, but not limited to:

  • Handheld Devices
  • Portable Media Players
  • Medical Instruments
  • Wireless and DSL Modems
  • GPS Devices
  • Point-of-Sale Devices

In summary, the LTC3589EUJ-2#TRPBF by Linear Technology is a comprehensive power management solution that offers efficiency, flexibility, and reliability for designers seeking to enhance the performance of their portable devices. Its integration of multiple regulators, wide input voltage range, and advanced features such as PowerTrack™ technology, make it an excellent choice for a wide array of portable electronics.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5614 $55.1228
5+ $22.6145 $113.0725
7+ $21.9078 $153.3546
10+ $21.2011 $212.0110
13+ $20.4944 $266.4272
17+ $18.3743 $312.3631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess