EN
  • EN
  • DE

LTC3589EUJ-1#PBF

Part No LTC3589EUJ-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC DC/DC CONV 8-OUTPUT 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 8μA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Manufacturer Homepage www.linear.com
Win Source Part Number 739533-LTC3589EUJ-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3589-1
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3589EUJ-1#PBF CAD Model

Description

LTC3589EUJ-1#PBF - Linear Technology

The LTC3589EUJ-1#PBF is a versatile power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices, to cater to the demanding power needs of portable applications. This robust component features a wide array of power management functionalities, making it an ideal choice for designers looking to streamline their power supply design with a compact and efficient solution.

At the heart of the LTC3589EUJ-1#PBF is a high-efficiency, multimode synchronous buck regulator that can deliver up to 1.5A of continuous output current. This regulator is designed to operate over a wide input voltage range of 2.5V to 5.5V, which makes it suitable for single-cell Li-Ion/Polymer, or multicell alkaline/NiCad/NiMH applications.

The device integrates additional regulators, including one buck-boost regulator and two LDOs (low-dropout regulators), which provide further flexibility in power management. The buck-boost regulator is capable of delivering up to 1.2A of output current, ensuring a stable voltage supply even when the battery voltage drops below the required level. The LDOs offer lower noise outputs, which are crucial for powering sensitive analog and RF circuitry.

Programmability is a key feature of the LTC3589EUJ-1#PBF. It includes an I2C interface that allows for dynamic control of the switching regulators, on-the-fly adjustable output voltages, sequencing, input current limit, and more. This level of control makes it possible to optimize power consumption for various operating states, thereby extending battery life.

Safety and protection are also well-addressed, with features such as overvoltage protection, overtemperature protection, and short-circuit protection. These provisions ensure the reliability and longevity of the end application.

Housed in a compact 40-pin 6x6mm QFN package, the LTC3589EUJ-1#PBF is designed for space-constrained applications. Its small footprint, combined with its advanced features, makes it an excellent choice for a wide range of portable devices, including smartphones, tablets, medical devices, and handheld instruments.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7842 $64.7052
14+ $8.8485 $123.8790
21+ $8.5724 $180.0204
28+ $8.2952 $232.2656
37+ $8.0192 $296.7104
49+ $7.1899 $352.3051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess