EN
  • EN
  • DE

SMF05CT1G

Part No SMF05CT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.5VC SC88 / ESD Suppressor Diode TVS Uni-Dir 5V 6-Pin SC-88 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 8A (8/20μs)
Power Dissipation - Pd 100W
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SC-88/SC70-6/SOT-363
Win Source Part Number 029349-SMF05CT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Automotive, Communications & Networking, Portable Devices
Family Name SMF05C
Introduction Date August 15, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SMF05CT1G CAD Model

Description

Product Overview: SMF05CT1G - ON Semiconductor

The SMF05CT1G from ON Semiconductor is a robust, high-performance TVS (Transient Voltage Suppressor) array designed to protect sensitive electronic circuits from voltage transients induced by electrostatic discharge (ESD) and other voltage surge events. This device is ideal for safeguarding data lines and other circuits used in a wide array of applications, ranging from consumer electronics to industrial systems.

Key Features

  • ESD Protection: The SMF05CT1G provides exceptional protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4).
  • Low Clamping Voltage: With its low clamping voltage, this TVS array ensures that the protected components are shielded from the harmful effects of voltage spikes.
  • Low Leakage Current: It features a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • Array Configuration: The device includes five lines of protection in a single package, making it space-efficient and reducing the number of components required for comprehensive circuit protection.
  • Compact Package: Housed in an SOT-23 package, the SMF05CT1G is designed for space-constrained applications, offering a compact footprint on PCBs.

Applications

The SMF05CT1G is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Computer Peripherals
  • Networking Devices
  • Telecommunication Systems
  • Industrial Controls
  • Medical Equipment

Product Specifications

Parameter Value
Package SOT-23
Number of Lines 5
ESD Protection IEC 61000-4-2 Level 4
Clamping Voltage Low
Leakage Current Low

In conclusion, the SMF05CT1G from ON Semiconductor is a highly reliable and efficient solution for protecting sensitive circuits against voltage transients. Its compact design and powerful protection capabilities make it an excellent choice for engineers looking to enhance the durability and performance of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1,620+ $0.0309 $50.0580
3,940+ $0.0254 $100.0760
6,100+ $0.0246 $150.0600
8,405+ $0.0238 $200.0390
10,870+ $0.0230 $250.0100
14,565+ $0.0206 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,414 pieces
MOQ: 1620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess