EN
  • EN
  • DE

LTC3576EUFE#PBF

Part No LTC3576EUFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC POWER MANAGER W/USB OTG 38QFN / Switching Power Manager 4.35V to 5.5V Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (4x6)
Win Source Part Number 783445-LTC3576EUFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3576
Introduction Date September 03, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3576EUFE#PBF CAD Model

Description

Product Overview: LTC3576EUFE#PBF

The LTC3576EUFE#PBF is a versatile and highly integrated power management solution from Linear Technology, designed to cater to the needs of portable and compact devices that require efficient and reliable power control. This multifunctional IC integrates a range of features to streamline power management across various subsystems within electronic products.

Key Features

  • Triple Step-Down DC/DC Converters: The LTC3576EUFE#PBF includes three high-efficiency, synchronous buck converters for providing stable and adjustable output voltages, which are critical for powering different components within a system.
  • Adjustable Power-On Reset: An integrated power-on reset circuit ensures that the system has a stable start-up by providing a clean reset signal after the supply voltage stabilizes.
  • Programmable Supervisory Functions: With its onboard supervisory functions, the LTC3576EUFE#PBF monitors system voltages, providing an extra layer of protection and reliability for the connected components.
  • Low Quiescent Current: The device is designed for battery-powered applications, featuring a low quiescent current that helps to extend battery life.
  • Overvoltage Protection: The LTC3576EUFE#PBF is equipped with overvoltage protection circuits to safeguard the system against unexpected voltage spikes.

Applications

This IC is ideal for a variety of applications where efficient power management is crucial, such as:

  • Portable Medical Devices
  • Handheld Instruments
  • Battery-Powered Equipment
  • Embedded Systems

Package and Quality

The LTC3576EUFE#PBF is packaged in a compact 38-lead QFN package, which allows for a minimal footprint on the PCB, while its exposed pad design enhances thermal performance. As with all Linear Technology products, it is manufactured to high-quality standards, ensuring reliability and performance in demanding environments.

Conclusion

With its comprehensive set of features, the LTC3576EUFE#PBF from Linear Technology stands out as a powerful power management IC that can significantly improve the efficiency, reliability, and longevity of electronic devices. Whether for new designs or upgrades to existing systems, this IC provides a solid foundation for advanced power management.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7308 $52.0388
26+ $3.8817 $100.9242
40+ $3.7604 $150.4160
55+ $3.6391 $200.1505
72+ $3.5178 $253.2816
96+ $3.1539 $302.7744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess