EN
  • EN
  • DE

LTC3555EUFD-1#PBF

Part No LTC3555EUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC USB POWER HI EFF 28-QFN / Linear Battery Charger Li-Ion/Li-Pol 1022mA 4.2V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Applications Handheld/Mobile Devices
Operating Supply Voltage 4.35 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 783419-LTC3555EUFD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3555-1
Introduction Date May 14, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3555EUFD-1#PBF CAD Model

Description

Linear Technology's LTC3555EUFD-1#PBF Power Management IC

The LTC3555EUFD-1#PBF from Linear Technology is a versatile, high-performance power management integrated circuit (PMIC) designed to cater to the demanding requirements of portable applications. This multifunctional device integrates multiple components into a single package, streamlining the design process and saving valuable board space.

Key Features:

  • Integrated Solution: The LTC3555EUFD-1#PBF combines a high-efficiency switching power supply with a full-featured battery charger and multiple linear regulators, providing a comprehensive power management solution.
  • High Efficiency: With its advanced switching regulators, this PMIC achieves high efficiency, which is crucial for extending battery life in portable devices.
  • PowerPath™ Control: The built-in PowerPath controller ensures seamless transition between input power sources and battery power, maintaining a consistent supply to the load.
  • USB-Compatible Charger: The LTC3555EUFD-1#PBF features a programmable battery charger compatible with USB inputs, making it ideal for devices that require charging via a USB connection.
  • Multiple Output Voltages: The device provides several regulated output voltages, which can be used to power various subsystems within portable electronics.

Applications:

The LTC3555EUFD-1#PBF is particularly well-suited for a wide range of portable applications, such as:

  • Smartphones and tablets
  • Portable media players
  • Handheld GPS units
  • Portable medical devices

Package and Reliability:

Enclosed in a compact, 28-pin QFN package, the LTC3555EUFD-1#PBF is designed to meet the space constraints of modern portable devices without compromising on performance. Its robust design ensures reliable operation under various conditions, making it a trusted choice for designers looking to enhance the power management capabilities of their products.

Conclusion:

The LTC3555EUFD-1#PBF from Linear Technology stands out as a high-quality, integrated power management solution. Its combination of efficiency, versatility, and compact design makes it an excellent choice for powering the next generation of portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9342 $73.8684
4+ $30.3050 $121.2200
6+ $29.3580 $176.1480
8+ $28.4110 $227.2880
10+ $27.4639 $274.6390
13+ $24.6228 $320.0964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess