EN
  • EN
  • DE

LTC3205EUF#TRPBF

Part No LTC3205EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 9
Voltage Supply MIN 2.8V
Voltage Supply MAX 4.5V
Output Current per Channel 250mA
Frequency 800kHz
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754438-LTC3205EUF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2901
Introduction Date October 01, 2002
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3205EUF#TRPBF CAD Model

Description

Product Overview: LTC3205EUF#TRPBF

The LTC3205EUF#TRPBF is a high-efficiency, 600mA switched capacitor DC/DC converter designed by Linear Technology. It operates over a wide input voltage range of 2.7V to 5.5V, making it an ideal choice for portable battery-powered devices. The device comes in a compact 16-lead QFN package, offering a space-saving solution for modern electronic applications.

Key Features

  • High Efficiency: The LTC3205EUF#TRPBF employs a switched capacitor architecture that allows for efficiencies of up to 96%, ensuring minimal power loss and extended battery life for portable applications.
  • Wide Input Voltage Range: With its capability to operate from 2.7V to 5.5V, this converter is versatile and can be used with a variety of power sources, including single-cell lithium-ion batteries.
  • Output Current: The device can provide a continuous output current of up to 600mA, suitable for powering a wide range of low-power devices.
  • Low Noise Operation: It features low noise operation due to its constant switching frequency, making it an excellent choice for noise-sensitive applications such as RF and audio devices.
  • Thermal Protection: The LTC3205EUF#TRPBF includes over-temperature protection, safeguarding the device and the system it powers from damage due to excessive heat.
  • No Inductors: The design of this switched capacitor converter eliminates the need for inductors, which reduces the overall size and component count of the power supply design.

Applications

The LTC3205EUF#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Wireless Transmitters
  • Handheld Computers
  • GPS Receivers

Quality and Reliability

Linear Technology is known for their commitment to quality, and the LTC3205EUF#TRPBF is no exception. It is designed to meet stringent quality standards, ensuring reliable performance in a variety of conditions and applications. The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated pick-and-place manufacturing processes.

In summary, the LTC3205EUF#TRPBF from Linear Technology is a robust, efficient, and versatile power solution that can be integrated into a wide array of electronic devices, providing a reliable power source while minimizing space and component requirements.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8753 $58.5036
29+ $3.9998 $115.9942
45+ $3.8750 $174.3750
62+ $3.7503 $232.5186
80+ $3.6255 $290.0400
107+ $3.2502 $347.7714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess