EN
  • EN
  • DE

NCL30170ADR2G

Part No NCL30170ADR2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR ANALOG 10SOIC / LED Driver IC 1 Output Linear Analog Dimming 10-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 9V
Voltage - Supply (Max) 20.5V
Voltage - Output 1V ~ 19V
Current - Output / Channel -
Frequency 190kHz
Dimming Analog
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SOIC
Base Product Number NCL30170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355597-NCL30170ADR2G
Ultra Librarian 3D Model Ultra Librarian NCL30170ADR2G CAD Model

Description

ON Semiconductor NCL30170ADR2G LED Driver

The NCL30170ADR2G from ON Semiconductor is a highly efficient, precision constant-current regulator designed to deliver superior performance for driving high-brightness LEDs. This product is an ideal solution for a wide range of lighting applications, including architectural lighting, general illumination, automotive lighting, and LED backlighting systems.

With its adjustable output current capability, the NCL30170ADR2G can be configured to drive a single LED or multiple LEDs in series while maintaining a constant current to ensure uniform brightness and color consistency. The device operates over a wide input voltage range, making it versatile for use in various system designs.

Key Features:

  • High Efficiency: The NCL30170ADR2G is designed to maximize power efficiency, which helps reduce energy consumption and heat generation in LED lighting applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power supplies and enabling flexible design options.
  • Adjustable Output Current: Designers can set the output current through an external resistor, allowing precise control over LED brightness and thermal management.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device and LEDs operate within safe temperature limits, enhancing system reliability and longevity.
  • Dimming Capability: The device supports both analog and PWM dimming, offering versatile control over the lighting output for different ambiance settings or power-saving modes.
  • Compact Package: The NCL30170ADR2G comes in a small footprint SOIC-8 package, saving valuable board space and simplifying the design of compact lighting systems.

Applications:

  • LED Street Lighting
  • Commercial and Residential Lighting
  • Automotive Lighting Systems
  • Backlighting for LCD Displays

The NCL30170ADR2G LED driver by ON Semiconductor is a robust and reliable choice for designers looking to enhance their lighting solutions with high performance, energy efficiency, and ease of use. Its advanced features ensure that it can meet the demands of a diverse array of LED lighting applications, providing consistent and high-quality light output.

You May Also Be Interested in

On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess