The LM3431AQMHX is a step-up DC-DC converter designed for driving white LEDs in series, manufactured by National Semiconductor (now Texas Instruments). It's commonly used in applications requiring a constant current source for LED backlighting.
Applications
- LCD backlighting in mobile phones.
- LED flashlights.
- Portable media players.
- GPS devices.
- General LED lighting.
Features
- Constant current output for driving LEDs.
- High efficiency.
- Low shutdown current.
- Adjustable output current.
- Overvoltage protection.
Benefits
- Consistent LED brightness over a wide input voltage range.
- Extended battery life due to high efficiency.
- Minimal power consumption in shutdown mode.
- Flexibility in adjusting LED brightness.
- Protection against damage from overvoltage conditions.
Technical Specifications
The LM3431AQMHX operates with an input voltage range typically from 2.7V to 5.5V. It provides a constant output current for driving LEDs in series. The switching frequency is typically in the MHz range. The efficiency is high, often exceeding 80%. The shutdown current is low, typically a few microamperes. The operating temperature range is typically from -40°C to +85°C. The package is often a small surface-mount package.
The LM3431AQMHX from National Semiconductor (TI) is a high-performance step-up DC-DC converter designed for driving white LEDs with constant current. Its high efficiency, low shutdown current, and adjustable output current make it a preferred choice for LED backlighting applications in portable devices.