EN
  • EN
  • DE

MIC2860-2PYD6-TR

Part No MIC2860-2PYD6-TR
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Type Linear
Topology -
Internal Switch(s) Yes
Number of Outputs 2
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 0V ~ 5.5V
Current - Output / Channel 30.2mA
Frequency -
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number MIC2860
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1368320-MIC2860-2PYD6-TR
Ultra Librarian 3D Model Ultra Librarian MIC2860-2PYD6-TR CAD Model

Description

Microchip Technology's MIC2860-2PYD6-TR LED Driver

The MIC2860-2PYD6-TR from Microchip Technology is a high-efficiency, constant current LED driver designed to provide optimal performance for powering LEDs. This compact and versatile driver is suitable for a wide range of applications, including LCD backlighting, portable lighting, and indicator lights for various electronic devices.

Key Features

  • Output Current Regulation: The MIC2860-2PYD6-TR ensures precise current regulation, which is crucial for maintaining consistent brightness and color in LED applications. It can drive up to two strings of LEDs with a maximum output current of 30mA per string.
  • High Efficiency: With an efficiency rate that can reach up to 92%, this LED driver helps to minimize power loss, thereby extending battery life in portable applications and reducing heat generation.
  • Small Form Factor: The device comes in a tiny 2mm x 2mm 6-pin Thin DFN package, making it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 2.5V to 5.5V, accommodating various power sources and ensuring versatility across different product designs.
  • Integrated Safety Features: The MIC2860-2PYD6-TR has built-in safety features such as over-temperature protection and under-voltage lockout, which help to protect the device and the LEDs from damage caused by abnormal operating conditions.

Applications

The versatility of the MIC2860-2PYD6-TR makes it suitable for a variety of applications. It is commonly used in:

  • Smartphones and tablets
  • Portable media players
  • GPS and handheld gaming devices
  • LED lighting solutions
  • Industrial and medical equipment displays

Product Availability

The MIC2860-2PYD6-TR is available in tape and reel packaging, denoted by the TR suffix, which is ideal for automated manufacturing processes. Microchip Technology ensures reliability and performance, making this LED driver a preferred choice for manufacturers looking for a high-quality lighting solution.

You May Also Be Interested in

Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess