EN
  • EN
  • DE

LTC3109IGN#PBF

Part No LTC3109IGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC BOOST CONVERTER PMU 20SSOP / Step Up Converter 20-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Energy Harvesting
Operating Supply Current 6mA
Operating Supply Voltage 30mV ~ 500mV
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SSOP (0.154", 3.90mm Width)
Manufacturer Package 20-SSOP
Win Source Part Number 783229-LTC3109IGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3109
Introduction Date June 11, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3109IGN#PBF CAD Model

Description

The LTC3109IGN#PBF is a highly versatile, ultra-low voltage step-up converter and power manager designed by Linear Technology, a renowned leader in the field of analog integrated circuits and power management solutions. This product is specifically engineered to harvest and manage surplus energy from extremely low input voltage sources, making it an ideal component for energy harvesting systems, backup power applications, and other low power applications.

Key Features:

  • Ultra-Low Voltage Operation: The LTC3109IGN#PBF can efficiently convert input voltages as low as 20mV into usable power, thanks to its unique Auto-Polarity feature that allows it to operate from input sources with variable polarities.
  • Integrated Power Management: It comes with an onboard power management system that includes two low dropout (LDO) regulators, providing stable output voltages that can be used to power external circuits or charge batteries.
  • Adjustable Output Voltage: The output voltage is adjustable through the use of external resistors, allowing for customization to match the power requirements of various applications.
  • High Efficiency: The LTC3109IGN#PBF utilizes a proprietary step-up topology to maintain high conversion efficiency across a wide range of load currents.
  • Small Form Factor: Housed in a compact SSOP package, this device is suitable for space-constrained applications.

Applications:

  • Energy Harvesting Systems
  • Wireless Sensor Networks
  • Remote Monitoring
  • Backup Power Supplies
  • Low Power Handheld Devices

With its advanced technology and high degree of functionality, the LTC3109IGN#PBF presents a robust solution for designers looking to extend the battery life of their systems or to develop entirely self-sustaining systems powered by harvested energy. Its ability to operate with minimal input power makes it a cornerstone component for eco-friendly and maintenance-free electronic applications.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess