EN
  • EN
  • DE

LTC3108EGN-1#PBF

Part No LTC3108EGN-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC VOLTAGE CONVERTER 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Applications Energy Harvesting
Current - Supply 3mA
Supply Voltage (V) 20mV ~ 500mV
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Part Number Series LTC3108
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806745-LTC3108EGN-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC3108EGN-1#PBF CAD Model

Description

Product Overview: LTC3108EGN-1#PBF

The LTC3108EGN-1#PBF is a highly integrated DC/DC converter designed by Linear Technology, which specializes in harnessing low input voltage sources for powering electronic devices. This innovative product is an ideal solution for energy harvesting applications, where it can efficiently convert minute amounts of power from thermoelectric generators, solar cells, or other low voltage sources into a usable voltage, enabling the operation of various electronic circuits.

Key Features

  • Ultra-Low Voltage Operation: The LTC3108 is engineered to start up from an input voltage as low as 20mV, which is particularly beneficial for scenarios where the energy source provides only a small voltage.
  • Integrated Transformer: It comes with an onboard step-up transformer, which significantly boosts the input voltage to a level where it can be more effectively converted to a higher voltage for storage or immediate use.
  • Multiple Output Voltages: The device features several regulated output voltages including 2.35V, 3.3V, 4.1V, and 5V, making it versatile for powering a variety of low-power electronic devices.
  • PowerPoint Control: The LTC3108 also incorporates Maximum PowerPoint Control (MPPC) which optimizes the energy extraction from the available source.
  • Low Quiescent Current: It has an extremely low quiescent current, which is crucial for maximizing the efficiency and lifetime of the energy storage elements such as capacitors or rechargeable batteries.

Applications

The LTC3108EGN-1#PBF is particularly suited for remote or wireless sensor applications, where traditional power sources are impractical or unavailable. Its ability to harvest energy from environmental sources makes it an excellent choice for 'green' and sustainable technology projects, such as environmental monitoring, energy harvesting, and backup power systems.

Product Specifications

This product is available in a 20-lead SSOP package, ensuring a compact footprint for space-constrained applications. Linear Technology's commitment to high-quality components means the LTC3108EGN-1#PBF is designed for reliable and long-lasting performance in a variety of conditions and applications.

In summary, the LTC3108EGN-1#PBF from Linear Technology represents a significant advancement in the field of energy harvesting and low-power electronics, offering designers a flexible and efficient solution for converting and managing power from unconventional and low-energy sources.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0716 $52.2172
40+ $2.5203 $100.8120
62+ $2.4416 $151.3792
85+ $2.3628 $200.8380
110+ $2.2840 $251.2400
147+ $2.0478 $301.0266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess