EN
  • EN
  • DE

S9KEAZN32AMLC

Part No S9KEAZN32AMLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KEA
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number S9KEAZN32
Other Names 935323585557,S9KEAZN32AMLC,568-13492
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264106-S9KEAZN32AMLC
Ultra Librarian 3D Model Ultra Librarian S9KEAZN32AMLC CAD Model

Description

NXP S9KEAZN32AMLC Microcontroller

The NXP S9KEAZN32AMLC microcontroller is a robust and versatile integrated circuit designed for automotive and industrial applications. It is part of the KEA series from NXP's portfolio of ARM Cortex-based microcontrollers. This microcontroller offers an excellent balance of performance, power efficiency, and cost-effectiveness, making it an ideal choice for a wide range of embedded systems.

Key Features:

  • Core: ARM Cortex-M0+ core operating at up to 48 MHz, providing efficient processing capabilities for control-oriented applications.
  • Memory: Equipped with 32KB of flash memory and 2KB of RAM, the S9KEAZN32AMLC is capable of handling complex code and data storage requirements.
  • I/O Options: A variety of input/output options including multiple general-purpose input/output (GPIO) pins, analog-to-digital converters (ADCs), and serial communication interfaces such as I2C, SPI, and UART.
  • Timers and Counters: Features several timers and PWM channels which are essential for precise control in applications such as motor control and LED lighting.
  • Power Management: Offers multiple power-saving modes to ensure optimal energy efficiency, which is critical for battery-powered or energy-sensitive applications.
  • Robust Design: Designed to operate in harsh environments, it is characterized by its wide operating temperature range and resistance to electromagnetic interference.
  • Development Support: Supported by NXP's software and hardware development tools, which include comprehensive development packages to accelerate the design process.

Applications:

The S9KEAZN32AMLC microcontroller is suited for a variety of applications, particularly within the automotive sector, such as body electronics, sensor fusion, and motor control. It is also well-suited for industrial applications, including factory automation, HVAC systems, and smart metering. Its versatility also extends to consumer electronics, where it can be used in home automation and portable devices.

Overall, the NXP S9KEAZN32AMLC is a reliable and cost-effective solution for designers looking to leverage the power and efficiency of ARM Cortex-M0+ architecture in their embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7307 $51.1490
170+ $0.5996 $101.9320
260+ $0.5809 $151.0340
360+ $0.5621 $202.3560
465+ $0.5434 $252.6810
620+ $0.4872 $302.0640
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess