EN
  • EN
  • DE
  • IT

W78C438CP-24

Part No W78C438CP-24
Manufacturer Winbond Electronics
Catalog Electronic Wholesale
Description 8-BIT MICROCONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Winbond Electronics
Win Source Part Number 1280169-W78C438CP-24
Manufacturer Homepage www.winbond.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W78C438CP-24 CAD Model

Description

The W78C438CP-24 is a microcontroller manufactured by Winbond Electronics. It is a member of the W78C438 series, known for its robust architecture and versatility in embedded applications. This particular variant operates at a clock speed of 24 MHz, making it suitable for a variety of real-time control and data processing tasks.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for precise control of machinery and processes.
  • Embedded Systems: Found in a wide range of embedded applications, including consumer electronics, automotive systems, and medical devices.
  • Data Acquisition Systems: Employed in systems that collect and process data from sensors and other input devices.
  • Motor Control Applications: Used to manage and control the speed and direction of motors in various applications, such as robotics and automation.

Features

  • 8-bit Microcontroller: Based on an 8-bit architecture, providing a balance of performance and efficiency.
  • 24 MHz Clock Speed: Offers a clock speed of 24 MHz, enabling fast instruction execution and real-time processing capabilities.
  • On-Chip Memory: Includes on-chip ROM or Flash memory for program storage and RAM for data storage. The specific memory configurations may vary.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial Communication Interfaces: Supports serial communication protocols such as UART, SPI, and I2C for interfacing with other devices.
  • Interrupt Controller: Features an interrupt controller for handling asynchronous events and real-time tasks.
  • I/O Ports: Provides a variety of input/output (I/O) ports for interfacing with external devices and sensors.

Benefits

  • Versatile Architecture: Suitable for a broad range of applications due to its flexible architecture and feature set.
  • Real-Time Processing: Capable of handling real-time tasks and responding to events quickly and efficiently.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control and data processing applications.
  • Easy Integration: Can be easily integrated into existing systems due to its standard interfaces and protocols.
  • Reliable Performance: Offers reliable performance in demanding environments due to its robust design and manufacturing.

The W78C438CP-24 from Winbond is a reliable and efficient microcontroller suitable for many embedded applications. Its balance of performance, features, and cost makes it a popular choice for engineers and designers.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,083 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess