EN
  • EN
  • DE
  • IT

LTC2921CGN-3.3#PBF

Part No LTC2921CGN-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 5 POWER SUPPLY MONITOR 16SSOP / Processor Supervisor 2.871V 5 16-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Five Power Supply Monitor
Operating Supply Voltage 2.97 V ~ 3.63 V
Operating Supply Current 2mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 783133-LTC2921CGN-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2921
Introduction Date October 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2921CGN-3.3#PBF CAD Model

Description

LTC2921CGN-3.3#PBF - Power Supply Tracking Controller

The LTC2921CGN-3.3#PBF is a sophisticated power supply tracking controller designed by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This device is specifically engineered to manage the turn-on and turn-off characteristics of multiple power supplies, ensuring that they track each other or a common voltage reference with precision. It is an essential component in systems where power sequencing is crucial, such as in complex digital systems like FPGAs, DSPs, and microprocessors.

Key Features:

  • Supply Voltage Range: The LTC2921 operates with a supply voltage range of 2.7V to 8.5V, making it versatile for various applications.
  • Adjustable Tracking: It offers adjustable tracking offsets, allowing for customization of the tracking sequence to meet specific system requirements.
  • Power Sequencing: The device ensures the proper power-up and power-down sequencing of multiple supplies, which is critical for protecting sensitive electronic components.
  • Package: It comes in a 16-lead narrow SSOP package, which is suitable for space-constrained applications.
  • Temperature Range: The LTC2921 is designed to operate over a commercial temperature range of 0°C to 70°C.

Applications:

The LTC2921CGN-3.3#PBF is ideal for a wide range of applications, including:

  • Complex digital systems like servers, workstations, and communication systems.
  • Electronic systems requiring controlled power-up and power-down sequences.
  • Industrial and automotive systems where power sequencing reliability is essential.

Reliability and Quality:

Linear Technology's LTC2921CGN-3.3#PBF is built with reliability in mind, ensuring long-term performance in a variety of conditions. The device's robust design is complemented by its lead-free and RoHS-compliant construction, reflecting Linear Technology's commitment to environmental responsibility.

Conclusion:

In summary, the LTC2921CGN-3.3#PBF from Linear Technology is a highly reliable and versatile power supply tracking controller that offers precise power sequencing capabilities. Its adjustable features and robust design make it an ideal choice for engineers looking to enhance the reliability and functionality of their power-sensitive electronic systems.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY CTRLR/MONITR 24QFN / Processor Supervisor 2 Open Drain 24-Pin QFN EP Tube
Need more? Email Us
Linear Technology
IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V Automotive 8-Pin TSOT-23 T/R
Lowest to $7.1383
Linear Technology
IC 5 POWER SUPPLY MONITOR 16SSOP / Processor Supervisor 2.871V 5 16-Pin SSOP N Tube
Lowest to $3.6127
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $3.0334
Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $57.8118
Linear Technology
IC BANG-BANG CONTROLLER 8SOIC / Comparator Dual 16V 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0264
Linear Technology
IC VID VOLTAGE PROGRAMMER 10MSOP / Voltage Programmer 10-Pin MSOP T/R
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP / Controller/Monitor 2.25V to 5.5V 44-Pin TQFP
Lowest to $23.5591

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6127 $57.8032
38+ $2.9643 $112.6434
59+ $2.8717 $169.4303
81+ $2.7791 $225.1071
105+ $2.6863 $282.0615
140+ $2.4084 $337.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess