EN
  • EN
  • DE

ISPPAC-POWR604-01TN44I

Part No ISPPAC-POWR604-01TN44I
Manufacturer Lattice Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC ISP POWER MGR ANLG/LOG 44TQFP / Controller/Monitor 2.25V to 5.5V 44-Pin TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Lattice Semiconductor Corporation
Series ispPAC
Packaging Tray
Part Status Obsolete(EOL)
Applications Power Supply Monitor, Sequencer
Voltage - Input 0 V ~ 6 V
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 777583-ISPPAC-POWR604-01TN44I
Popularity Medium
Supply and Demand Status Limited
Family Name ispPAC-POWR604
Introduction Date November 21, 2000
ECCN EAR99
Country of Origin Malaysia, Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISPPAC-POWR604-01TN44I CAD Model

Description

The ISPPAC-POWR604-01TN44I is a programmable power management integrated circuit (PMIC) from Lattice Semiconductor. It's designed to provide comprehensive power supply control and monitoring functions in a compact package. This device enables designers to create efficient and reliable power management solutions for a variety of applications.

Applications

  • Power supply sequencing
  • Voltage monitoring
  • Overvoltage protection
  • Undervoltage lockout
  • System reset generation
  • Embedded systems
  • Industrial control systems
  • Telecommunications equipment

Features

  • Programmable power management functions
  • Integrated voltage monitoring
  • Overvoltage and undervoltage protection
  • Power-on reset (POR) generation
  • In-system programmable (ISP) configuration
  • 44-pin TQFP package
  • Multiple configurable I/O pins

Benefits

  • Simplified power supply design
  • Increased system reliability
  • Reduced component count
  • Improved system efficiency
  • Flexible configuration options

Additional Details

The ISPPAC-POWR604-01TN44I allows for precise control over power supply sequencing, ensuring that different voltage rails are powered up and down in the correct order to prevent system damage. Its integrated voltage monitoring capabilities provide real-time feedback on voltage levels, enabling the device to detect and respond to overvoltage and undervoltage conditions. The overvoltage and undervoltage protection features safeguard the system from damage caused by voltage fluctuations.

The device also includes a power-on reset (POR) generator, which ensures that the system is properly initialized after a power outage or reset event. The in-system programmable (ISP) configuration allows designers to easily modify the device's behavior without having to remove it from the board. The 44-pin TQFP package provides a compact footprint, saving valuable board space. With its combination of programmability, protection features, and compact size, the ISPPAC-POWR604-01TN44I is an excellent choice for a wide range of power management applications.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Fairchild/ON Semiconductor
IC SECONDARY SIDE MONITOR 8DIP
Lowest to $5.4135
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $1.4901

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0349 $63.1047
7+ $17.2603 $120.8221
11+ $16.7209 $183.9299
15+ $16.1816 $242.7240
19+ $15.6422 $297.2018
25+ $14.0240 $350.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess