EN
  • EN
  • DE
  • IT

LTC2970IUFD-1#PBF

Part No LTC2970IUFD-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR SUPPLY CTRLR/MONITR 24QFN / Processor Supervisor 2 Open Drain 24-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Power Supply Controller/Monitor
Operating Supply Voltage 4.5 V ~ 5.75 V
Operating Supply Current 3.7mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (5x4)
Win Source Part Number 783199-LTC2970IUFD-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2970-1
Introduction Date January 27, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2970IUFD-1#PBF CAD Model

Description

Product Overview: LTC2970IUFD-1#PBF

The LTC2970IUFD-1#PBF is a high-precision, dual-channel Power System Manager designed by Linear Technology, now part of Analog Devices. This sophisticated component manages the supply voltage and current of two separate power supplies in digital systems. Its primary function is to ensure that electronic devices operate within safe voltage and current limits, enhancing system reliability and efficiency.

Key Features

  • Dual-Channel Power Management: This device can monitor and control two independent power supply rails simultaneously, making it highly versatile for complex digital systems.
  • High Accuracy: The LTC2970IUFD-1#PBF provides precise monitoring of current, voltage, and temperature, ensuring that power supplies operate within their specified limits.
  • Programmable Power-Up Sequencing: Users can program the power-up sequence to meet specific system requirements, thereby improving system stability and reducing inrush current.
  • I²C/SMBus Interface: The integrated I²C/SMBus serial interface allows for easy communication with microcontrollers or processors, enabling digital control over the power system.
  • Nonvolatile Memory: Configuration settings can be stored in onboard nonvolatile memory (EEPROM), allowing the device to automatically configure itself on power-up.
  • Compact Package: Housed in a 24-lead QFN package, the LTC2970IUFD-1#PBF is designed for space-constrained applications without sacrificing performance.

Applications

The LTC2970IUFD-1#PBF is ideally suited for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Datacom Systems
  • Enterprise Servers
  • Industrial Equipment
  • Networking Hardware

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC2970IUFD-1#PBF is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of modern electronic systems. With its robust feature set and dependable performance, the LTC2970IUFD-1#PBF is an excellent choice for power system management in complex digital environments.

You May Also Be Interested in

Intersil
IC DIGTL MULTIPHASE CTRLR 48LQFP / Phase Digital Multiphase Controller 48-Pin LQFP T/R
Lowest to $43.4610
Lattice Semiconductor Corporation
Programmable Power Supply Monitoring, Sequencing and Margining Controller / IC PWR MANAGER ISP GP 24-QFNS
Lowest to $10.1077
Linear Technology
IC PWR SUPPLY CTRLR/MONITR 24QFN / Processor Supervisor 2 Open Drain 24-Pin QFN EP Tube
Lowest to $3.8704
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $16.4211
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0264
Intersil
IC POWER SUPPLY SEQUENCER 24QFN / Processor Supervisor 4 Active Low/Open Drain 24-Pin QFN EP
Need more? Email Us
Linear Technology
IC SNGL/DUAL PWR SUP CTRLR 8MSOP / Processor Supervisor 2 8-Pin MSOP Tube
Lowest to $2.3430
Linear Technology
IC 5 POWER SUPPLY MONITOR 16SSOP / Processor Supervisor 2.871V 5 16-Pin SSOP N Tube
Lowest to $3.6127
Linear Technology
IC BANG-BANG CONTROLLER 8SOIC / Comparator Dual 16V 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess