EN
  • EN
  • DE

LTC2930CDD#PBF

Part No LTC2930CDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Six Power Supply Monitor
Operating Supply Voltage 1 V ~ 7 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (3x3)
Win Source Part Number 783147-LTC2930CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2930
Introduction Date January 23, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2930CDD#PBF CAD Model

Description

Product Overview: LTC2930CDD#PBF

The LTC2930CDD#PBF is a high-precision hex supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of complex electronic systems. This component is ideal for monitoring multiple supply voltages in a variety of applications, ranging from personal computing devices to industrial and automotive systems.

Key Features

  • Voltage Monitoring: The LTC2930CDD#PBF can monitor up to six supply voltages simultaneously. This feature is essential for systems that rely on multiple power sources, and it helps maintain the overall system integrity by ensuring that all supplies are functioning within their specified ranges.
  • Adjustable Reset Thresholds: Users can set precise voltage thresholds for the reset function, which provides flexibility in different applications and ensures compatibility with a wide range of voltage levels.
  • Low Power Consumption: With its low quiescent current, the LTC2930CDD#PBF is an energy-efficient solution, contributing to the extended battery life of portable devices and reducing power consumption in wired systems.
  • Compact Package: Housed in a small 10-lead DFN package, the LTC2930CDD#PBF saves valuable board space, making it an excellent choice for space-constrained applications.

Applications

  • Automotive Systems
  • Industrial Control Systems
  • Telecommunications Equipment
  • Data Storage Systems
  • Medical Devices
  • Portable and Battery-Powered Devices

The LTC2930CDD#PBF is equipped with an internal precision reference and an I²C-compatible interface, which allows for easy integration into existing designs and simplifies the process of monitoring various supply voltages. Its robust design ensures that it can operate in a wide temperature range, making it suitable for harsh environments.

Overall, the LTC2930CDD#PBF from Linear Technology is a versatile and reliable solution for voltage monitoring in multi-supply systems. Its precision, low power usage, and compact form factor make it an indispensable component for engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $7.8583
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Renesas Electronics America
IC VOLT MONITOR PRECISION 10MSOP
Lowest to $2.2306
Intersil
SWITCHING CONTROLLER
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 500KHZ 16SO
Lowest to $2.6900

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7084 $51.4596
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
96+ $2.0834 $200.0064
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess