EN
  • EN
  • DE
  • IT

LTC1706EMS-85#TRPBF

Part No LTC1706EMS-85#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC VID VOLTAGE PROGRAMMER 10MSOP / Voltage Programmer 10-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications VID Voltage Programmer
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Supply Current 1μA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 782190-LTC1706EMS-85#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1706-85
Introduction Date December 14, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1706EMS-85#TRPBF CAD Model

Description

LTC1706EMS-85#TRPBF - High-Efficiency, VID-Controlled Step-Down Switching Regulator

The LTC1706EMS-85#TRPBF is a precision resistor-programmable synchronous step-down switching regulator controller designed by Linear Technology, now part of Analog Devices, which caters to the demanding needs of high-performance electronics. This device is specifically engineered to be used in conjunction with external power MOSFETs and provides a compact, efficient power management solution suitable for a variety of applications.

Key Features:

  • Voltage Identification (VID) Input: The LTC1706EMS-85#TRPBF features a 5-bit VID input that allows for dynamic adjustment of the output voltage from 0.925V to 2.000V in 25mV increments, making it ideal for CPU core power supplies that require precise voltage regulation based on the processor's operating mode.
  • High Efficiency: With its high switching frequency and synchronous operation, the LTC1706EMS-85#TRPBF minimizes power losses and improves overall efficiency, which is crucial for maintaining low operating temperatures and enhancing system reliability.
  • Opti-Loop Compensation: The device incorporates Linear Technology's proprietary Opti-Loop compensation, which optimizes the transient response and stability of the regulator over a wide range of output capacitors and ESR values.
  • Compact MSOP Package: Enclosed in a space-saving 10-lead MSOP (Medium Shrink Outline Package), the LTC1706EMS-85#TRPBF is ideal for space-constrained applications, while still delivering robust power management capabilities.
  • Power Good Output: A built-in 'Power Good' status output provides a signal when the output voltage is within ±10% of the programmed voltage, allowing for system monitoring and sequencing.
  • Overvoltage Protection: The device includes overvoltage protection to safeguard the system against conditions that exceed the normal operating voltage range.

Applications:

The LTC1706EMS-85#TRPBF is versatile and can be used in a wide range of applications, including:

  • Desktop and Notebook Computers
  • Servers and Networking Equipment
  • Graphics Cards and High-Performance Gaming Systems
  • Telecommunications Infrastructure
  • High-Density Power Systems

With its precision voltage control, high efficiency, and compact footprint, the LTC1706EMS-85#TRPBF is an excellent choice for designers looking to optimize their power management systems for performance and space, without compromising on reliability or functionality.

You May Also Be Interested in

Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $57.8118
Linear Technology
IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V Automotive 8-Pin TSOT-23 T/R
Lowest to $7.1383
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $22.7391
Intersil
IC PWR SUPPLY CTRLR 28TQFN / Voltage Mode PWM Controller 0.6V to 5.5V/0.6V to 5.5V 20A/20A 28kHz 28-Pin TQFN EP T/R
Lowest to $7.0251
Intersil
IC DIGITL MULTIPHASE CTRLR 48QFN / Digital Multi-Phase Buck Controller 48-Pin QFN EP T/R
Lowest to $10.2957
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS / Monitor 2.8V to 3.96V 32-Pin QFN-S EP
Lowest to $4.1296
Linear Technology
IC PWR SUPPLY MGR QUAD 64QFN / Power System Manager 4.5V to 15V Automotive 64-Pin QFN EP Tube
Lowest to $73.9144
Intersil
IC POWER SUPPLY SEQUENCER 24QFN / Processor Supervisor 4 Active Low/Open Drain 24-Pin QFN EP
Need more? Email Us
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $16.4211

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess