EN
  • EN
  • DE
  • IT

LM3880MFX-1AC/NOPB

Part No LM3880MFX-1AC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / IC PWR SUPPLY SEQUENCER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Power Supply Sequencer
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 25μA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1054060-LM3880MFX-1AC/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM3880
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3880MFX-1AC/NOPB CAD Model

Description

The LM3880MFX-1AC/NOPB is a power sequencing chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is particularly useful in managing power supplies in a sequential manner to ensure proper system startup and shutdown. It is ideal for applications that require multiple voltage rails to be enabled or disabled in a specific order to avoid damage or improper operation.

Key Features

  • Simple Sequencer: The LM3880 offers an easy-to-use sequencing solution with a fixed sequence timing that eliminates the need for external resistors or capacitors to set the sequence timing.
  • Compact Package: Housed in a compact SOT-23 package, the LM3880MFX-1AC/NOPB is suitable for space-constrained applications.
  • Low Quiescent Current: It features a low quiescent current, making it suitable for power-sensitive applications.
  • Output Flag: The device provides an output flag that can be used to indicate when the power sequence has been completed, allowing for additional system control.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various system requirements.
  • RoHS Compliant: The product is fully RoHS compliant, ensuring adherence to environmental standards and regulations.

Applications

The LM3880MFX-1AC/NOPB is versatile and can be used in a variety of applications, including:

  • Multi-Voltage Systems
  • Telecommunications Equipment
  • Servers and Networking Equipment
  • Consumer Electronics
  • Industrial and Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the LM3880MFX-1AC/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.

Ordering Information

The product is available in tape and reel packaging, facilitating easy integration into manufacturing processes. The NOPB designation indicates that the product is provided in a lead-free package.

You May Also Be Interested in

Linear Technology
IC CTLR ON/OFF PUSHBUTT TSOT23-8 / Controller 1.5V to 36V Automotive 8-Pin TSOT-23 T/R
Lowest to $11.1664
Texas Instruments
IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $1.0956
Linear Technology
IC 6 POWER SUPPLY MONITOR 12DFN / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Automotive 12-Pin DFN EP Tube
Lowest to $3.0334
Linear Technology
IC VID VOLTAGE PROGRAMMER 10MSOP / Voltage Programmer 10-Pin MSOP T/R
Need more? Email Us
Intersil
IC POWER SUPPLY SEQUENCER 24QFN / Processor Supervisor 4 Active Low/Open Drain 24-Pin QFN EP
Need more? Email Us
Linear Technology
IC 6 PWR SUPPLY MONITOR 20TSSOP / Processor Supervisor 5V/3.3V/3V/2.5V/1.8V/1.5V/Adj 6 Open Drain Automotive 20-Pin TSSOP Tube
Lowest to $16.9864
Linear Technology
IC PB ON/OFF CONTROLLER TSOT23-8 / Controller 2.7V to 26.4V Automotive 8-Pin TSOT-23 T/R
Lowest to $7.1383
Linear Technology
IC PB ON/OFF CONTROLLER 12DFN / Processor Supervisor 0.8V 1 Open Drain Automotive 12-Pin DFN EP Tube
Lowest to $9.2039
Linear Technology
IC PWR SUPPLY CTRLR/MONITR 24QFN / Processor Supervisor 2 Open Drain 24-Pin QFN EP Tube
Lowest to $3.8704

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,360 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess