EN
  • EN
  • DE

LTC2641CMS8-14#PBF

Part No LTC2641CMS8-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT VOUT 8-MSOP / DAC 1-CH Segment 14-bit 8-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 782872-LTC2641CMS8-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2641
Introduction Date July 20, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2641CMS8-14#PBF CAD Model

Description

LTC2641CMS8-14#PBF Digital-to-Analog Converter

The LTC2641CMS8-14#PBF is a high-precision digital-to-analog converter (DAC) from Linear Technology, which is now part of Analog Devices. This device is designed to provide a reliable and accurate conversion of digital signals to analog voltages in a variety of applications, including industrial control systems, automated test equipment, and data acquisition systems.

This 14-bit DAC features a small, 8-lead MSOP package, making it an ideal choice for space-constrained applications. Its performance is characterized by a low glitch impulse and low noise, which ensures a clean and stable analog output signal.

Key Features:

  • Resolution: 14-bit resolution provides high precision for demanding applications.
  • Interface: The SPI/MICROWIRE-compatible serial interface allows for simple integration with a wide range of microcontrollers and digital systems.
  • Power Supply: It operates from a single 2.7V to 5.5V supply, providing flexibility in various power environments.
  • Settling Time: Fast settling time ensures quick response to changes in the input data.
  • Reference: An internal reference maintains accuracy and minimizes external components.
  • Packaging: The device comes in a compact, thermally efficient MSOP package.

Applications:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Portable Battery-Powered Instruments
  • Digital Gain and Offset Adjustment

The LTC2641CMS8-14#PBF is designed to deliver high-fidelity and precise analog output, which is essential for critical applications that depend on accurate signal conversion. Its robust design and Linear Technology's reputation for quality make it a reliable choice for engineers and designers looking to integrate a DAC into their systems.

With its combination of features, the LTC2641CMS8-14#PBF stands out as a versatile and precise DAC solution, providing the performance needed for complex and demanding applications.

You May Also Be Interested in

Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess