Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20G
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Base Product Number ATSAMD20
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1339672-ATSAMD20G17A-ANT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G17A-ANT CAD Model

Description

Microchip Technology ATSAMD20G17A-ANT Microcontroller

The Microchip ATSAMD20G17A-ANT is a high-performance, low-power microcontroller that is part of the SAM D20 family, based on the powerful ARM Cortex-M0+ processor. This microcontroller is designed to offer significant flexibility and robustness to a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a perfect balance between power consumption and processing capability.
  • Memory: Features 128KB of flash memory and 16KB of SRAM, providing ample space for complex applications and data buffering.
  • I/O Pins: Comes with 38 programmable I/O pins, allowing for versatile connectivity options and peripheral configurations.
  • Peripheral Interfaces: Includes a variety of interfaces such as I2C, SPI, and USART, making it easy to integrate with other components and modules.
  • Power Management: Integrated power management features support multiple power modes to minimize energy consumption during idle or low-power states.
  • Analog Features: Equipped with 12-bit ADCs, DAC, analog comparators, and PWM outputs to handle a range of analog functions.
  • Package: Available in a 48-pin TQFP package, which is suitable for space-constrained applications while still offering excellent thermal performance.
  • Operating Temperature: Designed to operate within a -40°C to +85°C temperature range, ensuring reliable performance in harsh environments.

The ATSAMD20G17A-ANT is supported by Microchip's extensive development ecosystem, including the Atmel Studio IDE, Atmel Start code configurator, and a wide range of development boards. This facilitates rapid development and prototyping, allowing designers to bring their products to market faster.

Whether you're developing a smart sensor, working on home automation, or creating a wireless application, the ATSAMD20G17A-ANT provides a cost-effective, scalable solution that does not compromise on performance.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
Lowest to $2.3382
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to $0.3014
ECAD model for HAT1054R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC128-I/SN
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
IC MCU 16BIT 64KB FLASH 64TQFP
Lowest to $12.9506
ECAD model for PIC24HJ64GP506A-I/PT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.0479
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention