The MAX3880ECB+T from Maxim Integrated is a high-performance, 2.488Gbps Clock Recovery and Data Retiming IC designed to provide precise timing control and data integrity in optical networking applications. This device is a critical component for systems requiring reliable data transfer at high speeds, such as in SONET/SDH, Gigabit Ethernet, and Fiber Channel applications.
Key Features
- High-Speed Operation: Supports data rates up to 2.488Gbps, making it suitable for a wide range of high-speed data and telecommunication systems.
- Low Jitter Performance: Features low jitter generation and tolerance, ensuring high-quality signal integrity and minimizing error rates.
- Automatic Rate Adaptation: The device can automatically adapt to various data rates without the need for external rate selection inputs.
- Loss of Signal Detection: Includes a loss of signal (LOS) detection feature that alerts the system to a failure in the incoming data stream.
- Single 3.3V Supply: Operates on a single 3.3V power supply, simplifying the power design for the system.
- Small Form Factor: Available in a compact 64-TQFP (10mm x 10mm) package, saving valuable board space in dense system designs.
Applications
- SONET/SDH Equipment
- Gigabit Ethernet
- Fiber Channel
- Add/Drop Multiplexers
- Test Equipment
The MAX3880ECB+T is designed for ease of use and integration into existing systems. Its robust feature set makes it an ideal choice for designers looking to enhance their high-speed communication systems with reliable clock recovery and data retiming functionality. Maxim Integrated's commitment to quality and performance ensures that the MAX3880ECB+T meets the stringent requirements of today's data communication networks.
With its advanced features and proven reliability, the MAX3880ECB+T stands out as a leading solution for maintaining signal integrity in high-speed data environments.