EN
  • EN
  • DE

LTC2600CUFD#PBF

Part No LTC2600CUFD#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC OCTAL R-R 16BIT 20-QFN / DAC 8-CH 16-bit 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Number of D/A Converters 8
Settling Time 10μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±12, ±1 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Win Source Part Number 782722-LTC2600CUFD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2600
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2600CUFD#PBF CAD Model

Description

Product Overview: LTC2600CUFD#PBF

The LTC2600CUFD#PBF is a high-performance, octal 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the rigorous demands of precision control applications. This product stands out for its exceptional accuracy, low power consumption, and compact footprint, making it an ideal choice for a wide range of industries including telecommunications, industrial automation, and medical equipment.

Key Features

  • High Precision: The LTC2600CUFD#PBF boasts a 16-bit resolution, ensuring fine-grain control over the analog output. This high level of precision is essential for applications that require exacting voltage control.
  • Octal DAC Channels: With eight independent DAC channels, this device can manage multiple outputs simultaneously, which is highly beneficial for complex systems that need to control various processes or functions.
  • Low Power Operation: Designed with power-sensitive applications in mind, the LTC2600CUFD#PBF operates with a low power consumption, thus extending the life of battery-powered devices and reducing energy costs in wired systems.
  • Integrated Reference: The onboard precision reference voltage ensures stable and accurate output levels, reducing the need for external components and simplifying the design process.
  • Flexible Interface: The product supports a SPI/Microwire-compatible serial interface, facilitating easy integration with a wide range of microcontrollers and digital systems.
  • Compact Package: Encased in a 20-lead QFN package, the LTC2600CUFD#PBF is designed to fit into tight spaces without sacrificing performance or functionality.

Applications

The LTC2600CUFD#PBF's versatility makes it suitable for a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Medical Instruments
  • Industrial Automation

In conclusion, the LTC2600CUFD#PBF from Linear Technology is a robust and reliable solution for applications that require multiple, precise analog outputs. Its combination of high precision, low power consumption, and compact design makes it an excellent choice for engineers and designers looking to enhance the performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0235 $54.1410
14+ $7.4039 $103.6546
21+ $7.1725 $150.6225
29+ $6.9412 $201.2948
38+ $6.7098 $254.9724
50+ $6.0157 $300.7850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess