EN
  • EN
  • DE

UCC1802J883B

Part No UCC1802J883B
Manufacturer Texas Instruments
Catalog Custom Parts (U - Z)
Description Low-Power BiCMOS Current-Mode PWM 8-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Duty Cycle 100 %
Fall Time 44 ns
Height 5.08 mm
Lead Free Contains Lead
Length 9.6 mm
Max Duty Cycle 100 %
Max Operating Temperature 125 °C
Max Supply Voltage 12 V
Min Operating Temperature -55 °C
Number of Pins 8
Output Current 1 A
Packaging Rail/Tube
Radiation Hardening No
Rise Time 41 ns
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 1 MHz
Thickness 4.57 mm
Topology Boost, Flyback
Width 6.67 mm
Win Source Part Number 1219432-UCC1802J883B
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC1802J883B CAD Model

Description

The UCC1802J883B is a robust low-power BiCMOS current-mode PWM controller designed by Texas Instruments, suitable for a wide range of power supply applications. This versatile controller is part of the military-grade product line, offering enhanced reliability and performance under extreme conditions, making it an ideal choice for mission-critical applications in aerospace and defense sectors.

Key Features

  • Low Startup and Operating Current: With its BiCMOS technology, the UCC1802J883B ensures low startup current (typically 100 µA) and low operating current (typically 2.5 mA), which is essential for power-efficient designs.
  • High Current Drive Capability: The device is capable of delivering up to 1A peak output current, allowing it to drive large capacitive loads with ease.
  • Wide Input Voltage Range: It operates over a wide input voltage range, accommodating various power supply configurations and ensuring flexibility in design.
  • Robust Protection Features: The UCC1802J883B includes a range of protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, safeguarding the system against potential damage.
  • Military Specifications: As a military-grade component, it meets the stringent MIL-STD-883B standards for temperature, vibration, and shock resistance.

Applications

The UCC1802J883B is suitable for a variety of applications, including:

  • DC to DC converters
  • Off-line power supplies
  • Portable devices
  • Military and aerospace systems
  • High-reliability industrial equipment

Quality and Reliability

Texas Instruments is known for producing high-quality components that stand the test of time. The UCC1802J883B is no exception, with its construction and testing tailored to meet the rigorous demands of military and aerospace applications. Users can trust in the reliability and longevity of this PWM controller for their critical power management needs.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
NEC
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Winbond Electronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess