EN
  • EN
  • DE

MAX1567ETX

Part No MAX1567ETX
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701644-MAX1567ETX
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1567ETX CAD Model

Description

The MAX1567ETX from Maxim Integrated is a state-of-the-art power management IC designed specifically for the demanding requirements of notebook computers. This advanced controller integrates multiple outputs to efficiently manage and distribute power within portable PC systems. Its high level of integration helps to minimize the overall footprint on the motherboard, making it an ideal solution for compact devices where space is at a premium.

Key Features

  • High Efficiency: The device is capable of delivering power with high efficiency, which is crucial for extending battery life in portable applications.
  • Quad Output: It features four main outputs that are tightly regulated to provide stable power to the CPU, chipset, graphics, and system memory.
  • Flexible Power Supply: The MAX1567ETX supports both step-up and step-down conversion, allowing for flexible power supply designs.
  • Synchronous Rectification: Synchronous rectification enhances efficiency by reducing power loss during the conversion process.
  • Dynamic Voltage Management: The device provides dynamic voltage management for the CPU core, adapting the power supply to the processor's workload to optimize performance and power savings.
  • Small Package: It is available in a compact, thermally efficient, 36-pin thin QFN package that is suitable for space-constrained applications.

Applications

The MAX1567ETX is primarily used in notebook computers but is also suitable for other portable electronics that require multiple regulated power supplies. Its capabilities make it an excellent choice for devices that need efficient power management without compromising on performance or space.

Technical Specifications

The device operates over a wide input voltage range and has a programmable switching frequency that allows designers to optimize the size of external components. It includes various protection features such as overvoltage, undervoltage, and thermal shutdown to ensure the safety and reliability of the power supply system.

Conclusion

In summary, the MAX1567ETX by Maxim Integrated is a versatile and efficient solution for managing the power requirements of notebook computers and other portable devices. Its combination of high efficiency, multiple outputs, and compact size makes it an excellent choice for modern, power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess