EN
  • EN
  • DE

UCC38083D

Part No UCC38083D
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description 8-PIN CURRENT MODE PUSH-PULL PWM CONTROLLERS WITH PROGRAMMABLE SLOPE COMPENSATION | IC REG CTRLR PSH-PULL PWM 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage 8.3V ~ 15V
Duty Cycle 49%
Switching Frequency 50kHz ~ 1MHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number UCC38083
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276438-UCC38083D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38083D CAD Model

Description

The UCC38083D is a versatile Pulse Width Modulation (PWM) controller integrated circuit designed by Texas Instruments (TI). This component is part of TI's extensive range of power management solutions, tailored for efficient and reliable performance in a variety of applications.

At the heart of the UCC38083D is its ability to drive a power switch in a wide array of power supply configurations. This includes applications such as isolated and non-isolated power supplies, AC-DC converters, DC-DC converters, and LED drivers. The device is particularly well-suited for off-line and DC-to-DC converter applications due to its flexibility and feature set.

The UCC38083D operates with a voltage range of 4.5V to 15V, making it compatible with many different system designs. It employs a fixed-frequency current mode architecture which provides excellent transient response, simplifies loop compensation, and ensures consistent and reliable operation. Additionally, the device boasts a range of built-in features such as programmable soft start, under-voltage lockout (UVLO), and an error amplifier for precise output control.

For enhanced performance, the UCC38083D includes a totem-pole output stage capable of delivering peak currents of up to 1A. This enables the device to directly drive a power MOSFET or IGBT, reducing the need for additional driver components and simplifying the overall design. Furthermore, the controller provides for programmable slope compensation, which is critical for maintaining stability in duty cycles above 50%.

Designed with protection in mind, the UCC38083D features an overcurrent protection circuit that helps prevent damage to the power switch during fault conditions. The thermal shutdown feature also ensures safe operation by turning off the device if the internal temperature exceeds a predefined threshold.

Available in an 8-pin SOIC package, the UCC38083D is a compact solution that can be easily integrated into space-constrained designs. Its industry-standard pinout and compatibility with a wide range of external components make it a flexible choice for designers looking to optimize their power supply systems.

Overall, the UCC38083D from Texas Instruments represents a robust, efficient, and versatile PWM controller solution for a multitude of power conversion challenges.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4151 $56.6040
90+ $1.1611 $104.4990
135+ $1.1248 $151.8480
185+ $1.0885 $201.3725
240+ $1.0523 $252.5520
320+ $0.9434 $301.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess