EN
  • EN
  • DE

LTC2489CDE#TRPBF

Part No LTC2489CDE#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Resolution 16
Sampling Rate 7.5
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 719179-LTC2489CDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2489
Introduction Date March 13, 2007
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC2489CDE#TRPBF CAD Model

Description

Linear Technology LTC2489CDE#TRPBF Product Overview

The LTC2489CDE#TRPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Linear Technology, offering exceptional performance for a wide range of applications. It is designed to provide easy and accurate digital conversion of analog signals with minimal design effort, making it an ideal choice for engineers looking to integrate high-resolution ADC capabilities into their projects.

Key Features

  • Easy Drive Technology: The LTC2489 features Linear Technology's proprietary Easy Drive technology, which significantly reduces the complexity of the signal conditioning circuit. This technology allows the ADC to directly digitize high impedance sensors without requiring complex buffering circuits, simplifying design and reducing system cost.
  • 16-Bit No Latency ΔΣ™ ADC: The device utilizes a delta-sigma (ΔΣ) architecture, ensuring high noise immunity and excellent linearity. It provides 16-bit resolution with no latency, delivering immediate and precise conversion results after each sample.
  • Wide Input Range: This ADC supports a wide input range, accommodating signals from ±VREF/2 (with the VREF ranging from 2.5V to 5.5V), which makes it versatile for various applications that require different voltage levels.
  • Digital Filter: It includes an integrated digital filter that averages multiple conversions, reducing the impact of noise and improving measurement accuracy.
  • Multiple Interface Options: The LTC2489CDE#TRPBF offers a simple digital interface compatible with SPI and MICROWIRE protocols, allowing for easy integration with most microcontrollers and digital systems.
  • Temperature Sensor: An onboard temperature sensor provides direct digital temperature measurements, which can be used for system diagnostics or temperature compensation.

Applications

The LTC2489CDE#TRPBF is suitable for various high-precision applications, including:

  • Industrial Process Control
  • Temperature Measurement Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Automotive Systems

Package and Availability

The product is available in a 12-lead DFN package with a guaranteed operating temperature range from -40°C to 85°C, ensuring reliable performance in harsh environments. The LTC2489CDE#TRPBF is also RoHS compliant, adhering to environmental standards for electronic components.

Linear Technology's LTC2489CDE#TRPBF ADC is a top choice for designers looking for an ADC that combines high precision, ease of use, and versatility, making it an essential component for precision measurement applications.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess