Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7V ~ 22V
Switching Frequency 50kHz ~ 500kHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UC2864
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1275831-UC2864DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2864DW CAD Model

Description

Product Overview: UC2864DW from Texas Instruments

The UC2864DW is an advanced high-performance integrated circuit (IC) from Texas Instruments, designed for robust and efficient power management solutions. This versatile IC is part of the UC2864x family and is specifically engineered to facilitate the design of power supplies that require improved power efficiency, reduced size, and enhanced reliability.

Key Features:

  • Adaptive Off-time Control: The UC2864DW incorporates an innovative control method that adapts the off-time according to load conditions, which significantly improves efficiency across a wide range of loads.
  • Wide Input Voltage Range: This device supports a broad input voltage range, making it suitable for various applications, from industrial to consumer electronics, where input voltage conditions may vary.
  • Multi-Mode Operation: It offers multiple operational modes, including fixed-frequency PWM and green-mode operation, allowing for flexibility in optimizing the power supply for performance or efficiency.
  • Integrated Protections: The IC features comprehensive protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, ensuring the safety and longevity of the end application.

Applications:

The UC2864DW is ideal for a wide array of applications, including:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated Converters
  • DC-DC Converters
  • Power Adapters
  • LED Lighting Systems
  • Telecommunication Equipment

Technical Specifications:

Parameter Value Package Type SOIC-16 Operating Temperature -40°C to +85°C Switching Frequency Up to 500 kHz

The UC2864DW by Texas Instruments represents a sophisticated and reliable solution for power supply design, ensuring efficient operation, adaptability to various conditions, and protection against common electrical faults. Its advanced features and versatile applications make it an excellent choice for engineers looking to enhance their power management systems.

You May Also Be Interested in

Richtek USA Inc.
IC REG CTRLR BUCK 8SOP / Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOP
Need more? Email Us
ECAD model for RT9618AGS
Renesas Electronics America
5V or 12V Single Synchronous Buck Pulse-Width Modulation (PWM) Controller | IC REG CTRLR BUCK 10-TDFN
Lowest to $2.8240
ECAD model for ISL6341ACRZ
ON Semiconductor
High Performance Current Mode Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for UC3844NG
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MH
Texas Instruments
High Speed PWM Controller | IC REG CTRLR MULT TOP 20PLCC
Lowest to $15.9754
ECAD model for UC2825AQ
STMicroelectronics
High frequency single phase PWM controller with Power Good | IC REG CTRLR BUCK 10DFN
Lowest to $0.7321
ECAD model for L6728AH
Texas Instruments
Wide Range Synchronous Buck Controller | IC REG CTRLR BUCK 20TSSOP
Lowest to $2.1130
ECAD model for LM25116MHX
Renesas Electronics America
Multi-Purpose Precision Multi-Phase PWM Controller With Optional Active Voltage Positioning | IC REG CTRLR BUCK 20QFN
Need more? Email Us
ECAD model for ISL6558CRZ
Microchip Technology
BiCMOS Current-Mode PWM Controllers | IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $2.7577
ECAD model for MIC38C43XYM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6989 $58.1934
13+ $7.9580 $103.4540
20+ $7.7094 $154.1880
27+ $7.4607 $201.4389
35+ $7.2120 $252.4200
47+ $6.4659 $303.8973
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention