EN
  • EN
  • DE

LTC2411-1CMS#PBF

Part No LTC2411-1CMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/DCONV DIFF INPUT&REF 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Case / Package 10-MSOP
Win Source Part Number 137596-LTC2411-1CMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2411-1CMS#PBF CAD Model

Description

LTC2411-1CMS#PBF - A High Precision ADC from Linear Technology

The LTC2411-1CMS#PBF is a highly precise analog-to-digital converter (ADC) manufactured by Linear Technology, which is now part of Analog Devices. This ADC is notable for its 24-bit resolution and no latency delta-sigma (ΔΣ) architecture, making it an ideal choice for a wide range of applications that require high accuracy and stability such as industrial measurement, medical equipment, and scientific instrumentation.

Key Features

  • 24-Bit Resolution: Provides high-precision data conversion, enabling accurate readings of input signals.
  • Single Differential Input: Offers a differential input configuration which enhances noise rejection and improves signal integrity.
  • No Latency ΔΣ Architecture: Ensures that the ADC provides a new output with every conversion, without delay, which is critical for real-time monitoring and control systems.
  • Multiple Input Ranges: Supports a wide range of input signals, from small sensor outputs to larger voltage levels.
  • Integrated Oscillator: The device includes an on-chip oscillator, simplifying the design by reducing the need for external components.
  • Easy-to-Use SPI Interface: The LTC2411-1CMS#PBF utilizes a simple, 3-wire SPI-compatible serial interface that ensures easy integration with microcontrollers and digital systems.

Performance and Reliability

The LTC2411-1CMS#PBF boasts a high level of performance with its 24-bit resolution and no latency ΔΣ architecture, which provides a continuous stream of high-accuracy data. Additionally, the device features a wide input common-mode range and a high input impedance, making it compatible with a variety of sensor types.

With its compact, surface-mount CMS package, the LTC2411-1CMS#PBF is designed for space-constrained applications. The product's reliability is further ensured by Linear Technology's commitment to high-quality manufacturing processes.

Applications

The versatility of the LTC2411-1CMS#PBF allows it to be used across various applications where precise data conversion is paramount. These include:

  • Industrial Process Control
  • Temperature Measurement Systems
  • Pressure Sensing
  • Weigh Scales
  • Medical Monitoring Devices
  • Scientific Research Equipment

Overall, the LTC2411-1CMS#PBF represents a robust, high-performance ADC solution for professionals looking for reliable and accurate data acquisition in their electronic designs.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8976 $65.6928
7+ $17.9672 $125.7704
10+ $17.4059 $174.0590
14+ $16.8445 $235.8230
18+ $16.2832 $293.0976
24+ $14.5980 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess