EN
  • EN
  • DE

MAX1654EEE+T

Part No MAX1654EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage 4.5V ~ 30V
Switching Frequency 150kHz, 300kHz
Duty Cycle (Maximum) 98%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX1654
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701772-MAX1654EEE+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1654EEE+T CAD Model

Description

Maxim Integrated's MAX1654EEE+T: High-Efficiency, Step-Down Controllers

The MAX1654EEE+T from Maxim Integrated is a versatile and efficient step-down controller designed for portable and space-constrained applications. This advanced power management IC is engineered to provide a high-efficiency solution for converting higher voltages to lower voltages with minimal power loss. The MAX1654EEE+T is particularly well-suited for battery-powered devices where extending operational life is crucial.

One of the outstanding features of the MAX1654EEE+T is its wide input voltage range, which allows it to operate with inputs from 4.5V to 28V, making it ideal for systems with varying power supplies. This flexibility ensures that the device can be used in a diverse array of applications, from personal electronics to industrial equipment.

The device employs a current-mode control architecture for fast transient response and tight voltage regulation. This is essential in maintaining stable performance even under changing load conditions. Additionally, the MAX1654EEE+T incorporates an adjustable switching frequency that can be set from 110kHz to 300kHz, allowing designers to optimize the balance between efficiency and external component size.

With its high efficiency, the MAX1654EEE+T reduces power dissipation and heat generation, which is a critical factor in maintaining the reliability and longevity of electronic components. The controller also features a low-dropout operation, which is particularly beneficial when the input voltage is close to the output voltage, ensuring consistent performance without significant losses.

The MAX1654EEE+T is available in a compact 16-pin QSOP package, which is suitable for applications where board space is at a premium. Its thermal performance is enhanced due to the exposed pad, which aids in heat dissipation. Moreover, the device includes a range of protective features such as overvoltage protection, thermal shutdown, and a soft-start feature to minimize inrush current during startup.

In summary, the MAX1654EEE+T step-down controller from Maxim Integrated is a high-performance solution that combines efficiency, flexibility, and reliability, making it an ideal choice for designers looking to optimize their power management systems in portable and space-sensitive applications.

You May Also Be Interested in

Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess