EN
  • EN
  • DE

ERA6ARW5232V

Part No ERA6ARW5232V
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Description Metal Film (Thin Film) Chip Resistors, 0.125W, 52300½, 0.05%, 0805, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Lead Free Yes
Power Rating 125 mW
Resistance 52.3 kΩ
Win Source Part Number 1057539-ERA6ARW5232V
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ERA6ARW5232V CAD Model

Description

The Panasonic ERA6ARW5232V is a surface-mount chip resistor designed for general-purpose applications in electronic circuits. This resistor is part of Panasonic's ERA series, known for their high reliability, stable performance, and compact size. Chip resistors are essential components in virtually all electronic devices, providing a specific resistance value within a circuit.

Applications:

  • Voltage dividers
  • Current limiting
  • Pull-up/pull-down resistors
  • Feedback resistors
  • General circuit applications

Features:

  • Surface-mount package
  • High reliability
  • Stable performance
  • Compact size
  • Lead-free construction

Benefits:

  • Enables high-density circuit designs
  • Provides consistent and predictable resistance
  • Ensures long-term reliability
  • Reduces assembly costs
  • Complies with environmental regulations

Additional Details:

The ERA6ARW5232V has a resistance value of 52.3 kΩ with a tolerance of typically 1%. It is designed for reflow soldering and automated assembly processes. Its compact size allows for high-density circuit designs, reducing the overall size of electronic devices. The resistor's construction provides good stability over a wide temperature range. The specific power rating, temperature coefficient, and other detailed specifications should be verified using the Panasonic datasheet. Panasonic resistors are widely used and known for maintaining strict quality standards.

The ERA series resistors are designed to meet RoHS compliance and other environmental standards.

You May Also Be Interested in

NEC
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Sagami
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess