EN
  • EN
  • DE

LTC2216IUP#PBF

Part No LTC2216IUP#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 80MSPS 64-QFN / 1-Channel Single ADC Pipelined 80Msps 16-bit Parallel 64-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.135 V ~ 3.465 V
Voltage - Supply, Digital 3.135 V ~ 3.465 V
Features PGA
Operating Temperature Range -40°C ~ 85°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782422-LTC2216IUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2216
Introduction Date February 26, 2008
ECCN 3A001.a.5.a.5
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2216IUP#PBF CAD Model

Description

LTC2216IUP#PBF - High-Speed, 16-Bit ADC from Linear Technology

The LTC2216IUP#PBF is a cutting-edge 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed for applications that demand high-speed data acquisition and exceptional digital accuracy. This ADC is capable of converting analog signals to digital data at a rate of up to 105Msps (Mega samples per second), making it an ideal choice for high-frequency signal processing in communication systems, medical imaging, and industrial instrumentation.

With its 16-bit resolution, the LTC2216IUP#PBF ensures precise digital representation of the input signal, which is critical in applications where data integrity is paramount. The product features an excellent signal-to-noise ratio (SNR) and low distortion characteristics, providing clean and reliable digital output that engineers can trust for their most demanding projects.

The LTC2216IUP#PBF operates within an industrial temperature range, denoted by the 'I' in its part number, ensuring reliable performance even in harsh environments. The 'UP' suffix indicates a QFN package, which is known for its small footprint and excellent thermal performance, making it suitable for space-constrained applications.

Furthermore, the device includes a flexible digital output interface that supports both LVDS (Low-Voltage Differential Signaling) and CMOS technologies, allowing for easy integration with a wide range of digital systems. This versatility ensures that the LTC2216IUP#PBF can be utilized in a variety of design architectures without compatibility issues.

The 'PBF' suffix denotes that the product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability and meeting global regulatory requirements for electronic components.

Key features of the LTC2216IUP#PBF include:

  • 16-bit resolution with up to 105Msps sampling rate
  • Excellent SNR and low distortion for high-fidelity data conversion
  • Industrial temperature range operation for enhanced reliability
  • Flexible LVDS and CMOS digital output interfaces
  • Compact QFN package suitable for space-constrained applications
  • Lead-free and RoHS compliant design

Engineers looking for a high-speed, high-precision ADC will find the LTC2216IUP#PBF from Linear Technology to be an outstanding solution for their data acquisition needs, ensuring both performance and reliability in their electronic designs.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.9974 $78.9974
2+ $64.8186 $129.6372
3+ $62.7927 $188.3781
4+ $60.7669 $243.0676
5+ $58.7421 $293.7105
7+ $52.6645 $368.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess