EN
  • EN
  • DE

MCP33111D-05-E/MN

Part No MCP33111D-05-E/MN
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 10TDFN / 12 Bit Analog to Digital Converter 1 Input 1 SAR 10-TDFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Microchip Technology
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Mounting Surface Mount
Base Product Number MCP33111
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 120
Win Source Part Number 1321324-MCP33111D-05-E/MN
Ultra Librarian 3D Model Ultra Librarian MCP33111D-05-E/MN CAD Model

Description

Microchip Technology's MCP33111D-05-E/MN Analog-to-Digital Converter

The MCP33111D-05-E/MN is a high-performance, 16-bit analog-to-digital converter (ADC) offered by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This precision ADC is designed to deliver exceptional accuracy and low noise in a compact 10-MSOP package, making it an ideal choice for a wide range of applications including industrial automation, medical devices, and instrumentation.

Key Features:

  • High Resolution: With 16-bit resolution, the MCP33111D-05-E/MN provides precise digital representation of analog signals, ensuring detailed and accurate measurements.
  • Fast Sampling Rate: The device supports a maximum sampling rate of 1 Msps (mega samples per second), which allows for real-time data acquisition and processing in demanding applications.
  • Low Power Consumption: Designed for efficiency, this ADC features a low-power consumption mode, which is crucial for battery-powered or energy-sensitive systems.
  • Differential Input: The differential input configuration enhances noise immunity and allows for the accurate measurement of small signal amplitudes in the presence of common-mode noise.
  • No Missing Codes: Guaranteed no missing codes over the entire operating temperature range ensures reliable performance and consistent output.
  • Flexible Interface: The MCP33111D-05-E/MN includes a serial peripheral interface (SPI) that is compatible with most microcontrollers, facilitating easy integration into existing systems.

Applications:

  • Industrial Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Test and Measurement Equipment

The MCP33111D-05-E/MN ADC is a testament to Microchip's commitment to providing advanced solutions that meet the needs of modern electronic systems. Its combination of high precision, fast sampling rates, and low power consumption makes it a versatile component for precision data conversion in both portable and stationary applications. By choosing the MCP33111D-05-E/MN, designers can ensure their systems achieve high accuracy and reliability, while maintaining efficient power management.

You May Also Be Interested in

Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6819 $51.1425
180+ $0.5596 $100.7280
280+ $0.5421 $151.7880
385+ $0.5246 $201.9710
495+ $0.5071 $251.0145
660+ $0.4546 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess