EN
  • EN
  • DE

MCP3221A6T-E/OT

Part No MCP3221A6T-E/OT
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-5
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name MCP3221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP3221A6T-E/OTDKR, MCP3221A6TEOT, MCP3221A6T-E/OTCT, MCP3221A6T-E/OTTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926649-MCP3221A6T-E/OT
Ultra Librarian 3D Model Ultra Librarian MCP3221A6T-E/OT CAD Model

Description

Microchip Technology MCP3221A6T-E/OT Product Overview

The MCP3221A6T-E/OT is a highly integrated analog-to-digital converter (ADC) product from Microchip Technology, designed for a wide range of applications that require digital conversion of analog signals. This device is a part of Microchip's extensive ADC portfolio, which is known for its reliability and performance in various electronic systems.

At the heart of the MCP3221A6T-E/OT is a 12-bit successive approximation register (SAR) ADC which provides a high degree of accuracy and speed. The compact package, an SOT-23-5, makes it an ideal choice for space-constrained applications. Operating on a single supply voltage that ranges from 2.7V to 5.5V, this ADC is versatile for both portable and fixed power designs.

Key Features

  • Resolution: The device offers a 12-bit resolution, enabling precise digital representation of analog signals.
  • Sampling Rate: It features a maximum sampling rate of 22 ksps (kilo-samples per second), which is suitable for various control and monitoring applications.
  • Low Power Consumption: The MCP3221A6T-E/OT is designed for low power operation, making it ideal for battery-powered devices.
  • I2C Interface: The onboard I2C-compatible serial interface ensures easy integration into most microcontroller-based systems, providing a simple two-wire communication protocol.
  • Extended Temperature Range: This device operates over an industrial temperature range of -40°C to +125°C, making it robust for harsh environments.

Applications

The versatility of the MCP3221A6T-E/OT allows it to be used in a myriad of applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Industrial sensors and controls
  • Medical equipment
  • Smart energy management

With its high-resolution ADC, low power consumption, and easy-to-use serial interface, the MCP3221A6T-E/OT from Microchip Technology is a reliable solution for professionals looking to enhance their system's analog-to-digital conversion capabilities. Whether you're designing a sophisticated industrial system or a simple consumer electronic device, this ADC can help you achieve accurate and efficient digital representation of analog values.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2657 $52.2512
38+ $2.6795 $101.8210
58+ $2.5958 $150.5564
80+ $2.5121 $200.9680
103+ $2.4283 $250.1149
138+ $2.1771 $300.4398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,895 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess