EN
  • EN
  • DE

MAX4583CPE

Part No MAX4583CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDTX3 80OHM 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Switch Circuit SPDT - Open/Closed
Number of Circuits 3
On-State Resistance (Max) 80Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm
Voltage - Supply, Single (V+) 2V ~ 12V
Voltage - Supply, Dual (V±) ±2V ~ 6V
Switch Time (Ton, Toff) (Max) 200ns, 100ns
Charge Injection 0.5pC
Channel Capacitance (CS(off), CD(off)) 4pF, 6pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -73dB @ 1MHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631121-MAX4583CPE
Ultra Librarian 3D Model Ultra Librarian MAX4583CPE CAD Model

Description

The MAX4583CPE from Maxim Integrated is a high-performance analog switch designed to cater to a wide array of applications requiring efficient signal routing. This device is part of Maxim's precision switch family, demonstrating the company's commitment to delivering reliable and robust solutions that integrate seamlessly into various electronic systems.

Key Features

  • Low On-Resistance: The MAX4583CPE features a low on-resistance (typically 100 ohms), which ensures minimal signal distortion and power loss when the switch is in the closed (on) position.
  • Single +5V Supply: This analog switch operates on a single +5V supply, making it compatible with many digital systems and simplifying power management.
  • Low Power Consumption: It is designed for power-sensitive applications, with a quiescent current of less than 1µA, which helps to extend the life of battery-powered devices.
  • Dual SPDT Configuration: The device offers a versatile dual single-pole double-throw (SPDT) configuration, allowing for the routing of two separate signals through a single package.
  • Fast Switching Times: The MAX4583CPE provides fast switching times (tON < 175ns, tOFF < 145ns), making it suitable for high-speed applications.
  • ESD Protection: Electrostatic discharge protection is integrated into the device to prevent damage from static electricity, enhancing its reliability and longevity.
  • TTL/CMOS Compatible: TTL/CMOS logic-level compatibility ensures that the MAX4583CPE can be easily interfaced with a wide range of digital components.

Applications

The MAX4583CPE is ideal for various applications, including but not limited to audio and video signal routing, communication systems, data acquisition systems, and test equipment. Its ability to efficiently switch between analog signals makes it a valuable component in any designer's toolkit.

Package and Quality

The device is offered in a 16-pin PDIP (Plastic Dual In-line Package), which provides a balance between performance and ease of handling during manufacturing processes. Maxim Integrated ensures that each MAX4583CPE meets stringent quality standards, delivering consistent performance across the product's lifespan.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2280 $66.8400
65+ $1.8284 $118.8460
100+ $1.7706 $177.0600
135+ $1.7140 $231.3900
175+ $1.6563 $289.8525
235+ $1.4853 $349.0455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess