EN
  • EN
  • DE

LTC2160IUK#PBF

Part No LTC2160IUK#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 25 MSPS 48-QFN / 1-Channel Single ADC Pipelined 25Msps 16-bit Parallel 48-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 25M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782370-LTC2160IUK#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2160
Introduction Date November 11, 2010
ECCN 3A991.c.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2160IUK#PBF CAD Model

Description

Product Overview: LTC2160IUK#PBF

The LTC2160IUK#PBF is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, a company renowned for its precision electronics components. This ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require high-resolution data conversion.

Key Features

  • Resolution: The LTC2160IUK#PBF offers a 16-bit resolution, providing high precision digital outputs for the most exacting applications.
  • Sampling Rate: With a maximum sampling rate of 250Msps (Mega samples per second), this ADC is capable of converting analog signals with high frequency content, suitable for high-speed signal processing tasks.
  • Input Range: The device features a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Low Noise: Engineered to have low noise characteristics, the LTC2160IUK#PBF ensures a clean, accurate representation of the input signal.
  • Low Power Consumption: Despite its high-speed operation, the ADC is designed to operate efficiently, minimizing power consumption which is critical for temperature-sensitive applications.
  • Interface: It includes a user-friendly, parallel LVDS (Low-Voltage Differential Signaling) output interface that allows for high-speed data transfer with reduced noise.
  • Package: The product is available in a compact (5mm x 5mm) QFN package, which is suitable for space-constrained applications.

Applications

The LTC2160IUK#PBF is versatile enough to be used in a variety of applications, such as:

  • Medical Imaging Systems
  • Professional Video Cameras
  • Data Acquisition Systems
  • Communications Systems
  • Radar and Satellite Receivers

Reliability and Quality

Linear Technology ensures that the LTC2160IUK#PBF meets the highest standards of quality and reliability. It operates within an industrial temperature range, making it suitable for use in harsh environments. The product's robust design guarantees long-term performance stability, which is crucial for industrial and mission-critical applications.

In summary, the LTC2160IUK#PBF ADC from Linear Technology is a high-speed, high-resolution component that offers designers the performance and reliability required for sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess