EN
  • EN
  • DE

XCA111STR

Part No XCA111STR
Manufacturer Clare, Inc.
Catalog Custom Parts (U - Z)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1173975-XCA111STR
Categories Custom Parts
Manufacturer Clare, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XCA111STR CAD Model

Description

The XCA111STR is a solid state relay (SSR) manufactured by Clare, Inc. (now part of IXYS Integrated Circuits Division). It is designed for switching AC or DC loads, offering advantages over electromechanical relays, such as longer lifespan, faster switching speeds, and silent operation.

Applications

  • Industrial automation
  • Motor control
  • Lighting control
  • HVAC systems
  • Security systems
  • Medical equipment

Features

  • Solid state switching
  • Optically isolated input
  • Zero-crossing detection (AC versions)
  • High surge capability
  • Low on-resistance
  • Surface mount package

Benefits

  • Longer Lifespan: Solid state design eliminates mechanical wear and tear, resulting in a significantly longer lifespan compared to electromechanical relays.
  • Faster Switching: SSRs switch much faster than electromechanical relays, enabling higher operating frequencies and improved system response.
  • Silent Operation: Solid state switching eliminates the audible click associated with electromechanical relays, making it suitable for noise-sensitive applications.
  • Reliability: Optically isolated input provides electrical isolation between the control signal and the load, enhancing system reliability and safety.
  • Compact Size: Surface mount package allows for compact and efficient board layout.

Additional Details

The XCA111STR utilizes optical isolation to isolate the input control signal from the output load. Applying a voltage to the input triggers an internal LED, which activates a photosensitive semiconductor device to switch the output. Zero-crossing detection, available in AC versions, ensures that switching occurs at the zero-voltage point of the AC waveform, minimizing transient voltage spikes and electromagnetic interference. This SSR is designed to handle high surge currents, making it suitable for inductive loads. The on-resistance is typically very low, minimizing power dissipation and voltage drop across the relay.

Consult the device datasheet for specific voltage and current ratings, input control requirements, and thermal management considerations.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
NEC
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Zarlink
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess