EN
  • EN
  • DE

LTC1734ES6-4.2#TRPBF

Part No LTC1734ES6-4.2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR LI-ION LIN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Current, Over Temperature
Charge Current - Max 700mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 8V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package TSOT-23-6
Win Source Part Number 109929-LTC1734ES6-4.2#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1734ES6-4.2#TRPBF CAD Model

Description

The LTC1734ES6-4.2#TRPBF is a high-performance, single-cell lithium-ion (Li-Ion) battery charger integrated circuit (IC) designed by Linear Technology, now part of Analog Devices. This compact and efficient charging solution is specifically tailored for portable electronic applications where space and thermal management are critical considerations.

Key Features

  • Precision Charging: The LTC1734ES6-4.2#TRPBF offers a precise end-of-charge voltage of 4.2V, ensuring the battery is charged to its optimal voltage to maximize energy capacity and longevity.
  • Programmable Charge Current: Users can set the charge current from 1mA to 1A via a single external resistor, providing flexibility for different battery capacities and thermal environments.
  • Thermal Regulation: This IC incorporates thermal feedback, which regulates the charge current to prevent the chip from overheating, enhancing the safety and reliability of the charging process.
  • Automatic Recharge: The device automatically initiates a new charge cycle when the battery voltage falls below an internal threshold, keeping the battery topped up without user intervention.
  • No External MOSFET Required: The LTC1734ES6-4.2#TRPBF integrates an internal power MOSFET, which simplifies the design and reduces external component count.
  • Charge Status Output: A charge status output pin is available to provide a simple indication of the charging process, which can be used to drive an LED or interface with a microcontroller.
  • Low Profile: Housed in a low-profile (1mm) ThinSOT package, this IC is ideal for slim and compact devices.

Applications

The LTC1734ES6-4.2#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Handheld Instruments
  • Bluetooth Headsets
  • Smart Wearables
  • Backup Power Supplies

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC1734ES6-4.2#TRPBF meets the highest standards of reliability and performance. With features like over-temperature protection and precision charge control, this IC is designed to provide a safe and efficient charging solution for Li-Ion batteries in critical and demanding applications.

You May Also Be Interested in

Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Texas Instruments
IC CTRLR LI-ION BAT CHRG 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8281 $57.9670
170+ $0.6803 $115.6510
265+ $0.6584 $174.4760
365+ $0.6376 $232.7240
470+ $0.6156 $289.3320
630+ $0.5521 $347.8230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess