EN
  • EN
  • DE

LTC1731EMS8-4.1#TRPBF

Part No LTC1731EMS8-4.1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CTRLR BATT CHRGR LI-ION 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 500mA
Battery Pack Voltage 4.1V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Win Source Part Number 130087-LTC1731EMS8-4.1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1731EMS8-4.1#TRPBF CAD Model

Description

Linear Technology LTC1731EMS8-4.1#TRPBF Battery Charger IC

The LTC1731EMS8-4.1#TRPBF is a sophisticated lithium-ion battery charger integrated circuit (IC) designed by Linear Technology, a brand well-known for its high-performance analog integrated circuits. This charger IC is specifically tailored for single-cell lithium-ion batteries, which are widely used in portable electronic devices due to their high energy density and lightweight characteristics.

Encased in an MSOP-8 package, the LTC1731EMS8-4.1#TRPBF offers a compact solution for charging applications. It is capable of delivering up to 1A of charge current, which can be programmed via an external resistor. This feature allows designers to customize the charge rate for various battery sizes and capacities, ensuring optimal charging efficiency and battery longevity.

One of the key features of this product is its precise 4.1V charge voltage with an accuracy of ±1%. This accuracy is critical for maintaining the health and safety of lithium-ion batteries, as overcharging or undercharging can significantly reduce battery life and even pose safety risks. The LTC1731EMS8-4.1#TRPBF also incorporates an automatic recharge feature, which initiates a new charging cycle when the battery voltage falls below a certain threshold, keeping the battery topped off and ready for use.

Safety is a paramount concern when dealing with lithium-ion batteries, and the LTC1731EMS8-4.1#TRPBF addresses this with multiple protection features. It includes thermal regulation to prevent overheating during fast charging, and a timer termination to conclude the charge cycle after a predetermined interval, preventing overcharging. Additionally, it has a shutdown mode that reduces supply current to 15uA, preserving battery life when the charger is not in use.

The IC supports a wide input voltage range, making it suitable for various applications, from USB-powered gadgets to more traditional power supplies. Its automatic sleep mode ensures minimal battery drain when the input supply is removed. The LTC1731EMS8-4.1#TRPBF is also available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated manufacturing processes.

In summary, the LTC1731EMS8-4.1#TRPBF from Linear Technology is an advanced, versatile, and efficient solution for charging single-cell lithium-ion batteries, providing designers with a reliable component that enhances the performance and safety of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess