EN
  • EN
  • DE

MAX6956AAI+T

Part No MAX6956AAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Display Type LED
Interface I2C
Operating Supply Current 180μA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 706193-MAX6956AAI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6956
Introduction Date July 01, 2002
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX6956AAI+T CAD Model

Description

Maxim Integrated MAX6956AAI+T LED Driver IC

The MAX6956AAI+T from Maxim Integrated is a sophisticated LED (light-emitting diode) driver IC designed to control multiple LEDs with high efficiency and minimal design complexity. This IC is ideal for a variety of applications where a large number of LEDs are required, such as industrial displays, panel meters, and message boards.

One of the standout features of the MAX6956AAI+T is its ability to drive up to 28 LED segments or 20 individual LED displays. It operates on a 2.5V to 5.5V supply voltage, making it versatile for use in both low and standard voltage systems. The device is housed in a 36-SSOP (Shrink Small Outline Package) that is designed to minimize space on the PCB (Printed Circuit Board).

The MAX6956AAI+T employs a serial interface for communication, which can be either I²C-compatible or SPI (Serial Peripheral Interface). This flexibility allows for easy integration with most microcontrollers and processors. Additionally, the IC features built-in key scan functionality, eliminating the need for an external key scan controller for keypad applications.

Each LED output is equipped with individual intensity control, providing the capability to adjust brightness levels or implement dimming functions. This is particularly useful for applications that require variable display brightness or power-saving modes. The device also features an integrated multiplex scan function, which simplifies the driving of 7-segment digits or discrete LEDs without the need for complex external circuitry.

The MAX6956AAI+T includes thermal shutdown and open LED detection for increased reliability and safety. These protective features ensure that the device operates within safe temperature limits and alerts the system if an LED is not functioning correctly.

Overall, the Maxim Integrated MAX6956AAI+T is a powerful and versatile LED driver IC that simplifies the design and enhances the functionality of LED display systems. Its combination of features makes it a go-to solution for designers looking to create sophisticated LED lighting arrangements with minimal effort.

You May Also Be Interested in

Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0035 $52.0455
31+ $3.2849 $101.8319
48+ $3.1822 $152.7456
65+ $3.0796 $200.1740
84+ $2.9769 $250.0596
113+ $2.6690 $301.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess