EN
  • EN
  • DE
  • IT

LTC1730EGN-4#TRPBF

Part No LTC1730EGN-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT PULSE CHRGR LI-ION16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant, Pulsed
Programmable Features Timer
Fault Protection Over Current
Charge Current - Max 1A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 12V
Temperature Range - Operating -40°C to 85°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 1061083-LTC1730EGN-4#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1730EGN-4#TRPBF CAD Model

Description

Product Overview: LTC1730EGN-4#TRPBF

The LTC1730EGN-4#TRPBF is a high-performance, standalone linear battery charger manufactured by Linear Technology, which is now part of Analog Devices. This advanced charging IC is specifically designed for single-cell lithium-ion or lithium-polymer batteries, ensuring that these energy sources are efficiently and safely charged for a wide range of applications.

This charger operates over a wide input voltage range and provides a constant-current/constant-voltage charge algorithm with programmable charge current up to 2A. The LTC1730EGN-4#TRPBF features precision end-of-charge control, with charge termination by minimum current, ensuring the battery is fully charged without overcharging, which can extend battery life and enhance safety.

Key Features:

  • Programmable Charge Current: The device allows the user to set the charge current up to 2A, making it versatile for different battery capacities and sizes.
  • Automatic Recharge: Once the battery voltage falls below a certain threshold, the charger automatically initiates a new charge cycle, ensuring the battery stays fully charged.
  • Charge Current Monitor: An output pin is available to monitor the charge current, providing real-time feedback for system monitoring or control.
  • Thermal Regulation: To protect against overheating, the LTC1730EGN-4#TRPBF includes thermal regulation that reduces charge current if the die temperature exceeds a safe threshold.
  • Charge Status Indication: The IC includes a charge status output that can be used to drive an external LED, providing visual feedback on the charging process.
  • C/10 Charge Termination: The charger terminates the charge cycle when the charge current drops to one-tenth of the programmed value, ensuring the battery is not overcharged.

The LTC1730EGN-4#TRPBF is packaged in a compact 16-pin SSOP, making it suitable for space-constrained applications. Its robust design includes protection features such as overvoltage protection, undervoltage lockout, and automatic sleep mode for low power consumption when the input supply is removed.

With its comprehensive set of features and protections, the LTC1730EGN-4#TRPBF is an excellent choice for portable electronics, medical devices, and any application requiring reliable and efficient lithium-ion/polymer battery charging.

You May Also Be Interested in

Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess