Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.086V, 4.675V, Adj
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 1061076-LTC1728HS5-5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian LTC1728HS5-5#TRMPBF CAD Model

Description

Product Overview: LTC1728HS5-5#TRMPBF

The LTC1728HS5-5#TRMPBF is a precision, low-power microprocessor (µP) supervisory circuit produced by Linear Technology, a brand under Analog Devices. This component is designed to monitor power supplies in digital systems and provide a reliable reset output during power-up, power-down, and brown-out conditions. When the monitored supply voltage falls below a predefined threshold, the reset output is asserted, which remains active until the supply voltage recovers and maintains stability for a specified period, ensuring a proper system reset.

Key Features

  • Precision Monitoring: The LTC1728HS5-5#TRMPBF offers a precise threshold voltage of 5V, ensuring accurate monitoring and reset initiation for systems that require a stable 5V supply.
  • Low Power Consumption: With a quiescent current of just 10µA, this device is ideal for power-sensitive applications, contributing to overall energy efficiency.
  • Compact SOT-23 Packaging: The device comes in a small SOT-23 package, making it suitable for space-constrained applications without sacrificing performance.
  • Adjustable Reset Timeout: Users can set the reset timeout period according to their system requirements, allowing for a flexible and customizable reset response.
  • Guaranteed Reset: The LTC1728HS5-5#TRMPBF guarantees a reset signal to the µP for V_CC down to 1V, ensuring reliable operation even in low-voltage conditions.

Applications

The LTC1728HS5-5#TRMPBF is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered equipment
  • Microprocessor-based systems
  • Computers and controllers
  • Industrial and automotive systems
  • Data storage and telecommunications

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC1728HS5-5#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. The device is also available in tape and reel packaging (denoted by the TRMPBF suffix), which facilitates automated manufacturing processes.

In summary, the LTC1728HS5-5#TRMPBF is a robust, precise, and energy-efficient solution for system voltage monitoring and reset management, suitable for a broad array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $1.6867
ECAD model for MAX6314US26D3
Panasonic
IC VOLT DETECT 3.8V CMOS SMD
Need more? Email Us
ECAD model for MN1382SQP
SII Semiconductor Corporation
IC VOLT DETECTOR 4.5V SOT89-3 / Processor Supervisor 4.5V 1 Active Low/CMOS 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ECAD model for S-80845CLUA-B66T2U
Microchip Technology
Processor Supervisor 3V Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR DUAL MCPWR SOT23-5
Need more? Email Us
ECAD model for MIC2777-28BM5-TR
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Diodes Incorporated
IC SUPERVISOR 4.38V 8SOIC / Processor Supervisor 4.38V 1 Active Low 8-Pin SOIC N T/R
Lowest to $8.7360
ECAD model for PT7A7512WEX
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
Microchip Technology
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC MPU SUPERVISOR SOT-23-3
Lowest to $0.4021
ECAD model for MIC803-41D4VM3-TR

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention